X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4993A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4993A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:16
The date of the most recent change of this product data-sheet in Icecat.
Product views: 55308
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: Ink cartridgeis valid until the genuine HP ink is depleted as indicated by the printer, or the end ofdate is reached, whichever occurs first. Printheadis valid until the end ofdate printed on the printhead is reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.standard statement: Each HP ink cartridge and printhead is warranted to be free from defects in materials and workmanship during the period of the warranty. This warranty pertains to any HP ink cartridge or printhead when used in its designated HP or authorized OEM printing device. Refer to your printing device manual for the proper printhead selection. The cartridge is under warranty until the genuine HP ink is depleted or the end of warranty date has been reached, whichever occurs first. The printhead is under warranty until the end of warranty date has been reached, or 1000-ml of ink is cycled through the printhead, whichever occurs first.
Long product name HP C4993A Yellow ink cartridge:
The short editorial description of HP C4993A Yellow ink cartridge
680 ml, Yellow

Marketing text HP C4993A Yellow ink cartridge

:
The official marketing text of HP C4993A Yellow ink cartridge as supplied by the manufacturer
The HP 81 Dye Value Packs include ink cartridge, printhead, and printhead cleaner in one box, to provide production printing customers with added cost savings and convenience.

Features
- HP 81 Dye-based inks are formulated to deliver the most brilliant, photo-realistic images, and vivid, full-colour graphics.
- HP Photoret III Precision Technology Multiple drops of ink are layered in a single dot to create smooth colour transitions and more directly printable colours. Precise dot placement ensures line drawings that are always clear and sharp.
- The one-inch wide printheads with 512 nozzles per printhead lay down a wider ink swath compared with 240 nozzles in the HP Designjet CP series ink systems.
Short summary description HP C4993A Yellow ink cartridge:
This short summary of the HP C4993A Yellow ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4993A, Yellow, -40 - 60 °C
Long summary description HP C4993A Yellow ink cartridge:
This is an auto-generated long summary of HP C4993A Yellow ink cartridge based on the first three specs of the first five spec groups.
HP C4993A. Printing colours: Yellow
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Yellow
Quantity
The number of products there are.
1
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C