X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4945A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4945A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:41:34
The date of the most recent change of this product data-sheet in Icecat.
Product views: 174181
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: Until the ink is depleted as indication by the printer, or the end ofdate is reached, whichever occurs firststandard statement:is valid until the ink is depleted as indication by the printer, or the end ofdate is reached, whichever occurs first.
Long product name HP C4945A ink cartridge:
The short editorial description of HP C4945A ink cartridge
HP 83 680-ml Light Magenta UV Ink Cartridge

Marketing text HP C4945A ink cartridge

:
The official marketing text of HP C4945A ink cartridge as supplied by the manufacturer
- Designed for HP Designjet 5500 UV, 5500ps UV, 5000 UV and 5000ps UV printers.
- Six pigment-based ink colors produce durable, lightfast indoor and outdoor prints with ultimate photo quality and incredible colors to capture the most intricate details.
- HP-engineered to work as a modular ink system with HP 83 UV Printheads.
- High-capacity 680 ml ink cartridges.
Short summary description HP C4945A ink cartridge:
This short summary of the HP C4945A ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4945A, Light magenta, HP Designjet 5500 UV, 5500ps UV, 5000 UV, 5000ps, -40 - 60 °C, 5 - 40 °C, 320 x 56 x 114 mm
Long summary description HP C4945A ink cartridge:
This is an auto-generated long summary of HP C4945A ink cartridge based on the first three specs of the first five spec groups.
HP C4945A. Printing colours: Light magenta, Compatible products: HP Designjet 5500 UV, 5500ps UV, 5000 UV, 5000ps. Package weight: 950 g. Package dimensions (WxDxH): 320 x 56 x 114 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Light magenta
Compatible products*
Other products that can be used with this product.
HP Designjet 5500 UV, 5500ps UV, 5000 UV, 5000ps
Quantity
The number of products there are.
1
Colour
Yes
Pallet size (EU)
1184 x 991 x 127 mm
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Weight & dimensions
Package weight
Weight of the packaged product.
950 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
320 x 56 x 114 mm