X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4940A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4940A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:43:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 184830
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: Until the ink is depleted as indication by the printer, or the end ofdate is reached, whichever occurs firststandard statement:is valid until the ink is depleted as indication by the printer, or the end ofdate is reached, whichever occurs first.
Long product name HP C4940A ink cartridge:
The short editorial description of HP C4940A ink cartridge
680-ml Black UV Ink Cartridge

Marketing text HP C4940A ink cartridge

:
The official marketing text of HP C4940A ink cartridge as supplied by the manufacturer
- Six UV-resistant ink colours and HP's Jetexpress technology combine to help bring durability, unrivalled print speeds, and ultimate photo quality to production printing.
- Unrivalled print speeds. Get fast, no-compromise inkjet printing with HP 83 UV Ink Cartridges.
- Get fast, no-compromise UV-resistant inkjet printing with HP 83 UV Printheads and HP's Jetexpress technology.
- Always clear and sharp. HP 83 UV Ink Supplies, HP Designjet 5500/5000 series printers and HP printing materials are engineered and tested together to ensure uncompromising print quality, performance and reliability.
Short summary description HP C4940A ink cartridge:
This short summary of the HP C4940A ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4940A, Black, HP Designjet 5000/5500, Inkjet, -40 - 60 °C, 5 - 40 °C, 320 x 56 x 114 mm
Long summary description HP C4940A ink cartridge:
This is an auto-generated long summary of HP C4940A ink cartridge based on the first three specs of the first five spec groups.
HP C4940A. Printing colours: Black, Capacity: 680 ml, Compatible products: HP Designjet 5000/5500. Package weight: 950 g. Package dimensions (WxDxH): 320 x 56 x 114 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Capacity
Maximum amount that something can contain.
680 ml
Quantity
The number of products there are.
1
Compatible products*
Other products that can be used with this product.
HP Designjet 5000/5500
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Weight & dimensions
Package weight
Weight of the packaged product.
950 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
320 x 56 x 114 mm