X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4933A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4933A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:38:22
The date of the most recent change of this product data-sheet in Icecat.
Product views: 198309
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: Until the genuine HP ink is depleted as indicated by the printer, or the end ofdate is reached, whichever occurs firststandard statement:is valid until the genuine HP ink is depleted as indicated by the printer, or the end ofdate is reached, whichever occurs first.
Long product name HP C4933A ink cartridge:
The short editorial description of HP C4933A ink cartridge
680-ml Yellow Dye Ink Cartridge

Marketing text HP C4933A ink cartridge

:
The official marketing text of HP C4933A ink cartridge as supplied by the manufacturer
- Six ink colours and HP's Jetexpress technology combine to help bring unrivalled print speeds and ultimate photo quality to production printing.
- Unrivalled print speeds. Get fast, no-compromise inkjet printing with HP 81 Ink Cartridges and HP's Jetexpress technology.
- Maximum quality print modes up to 1200 dpi help bring high-resolution images to production printing.
- Always clear and sharp. HP 81 Ink Supplies ensure uncompromising print quality, performance and reliability.
Short summary description HP C4933A ink cartridge:
This short summary of the HP C4933A ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4933A, Yellow, HP Designjet 5000, 5000ps, 5500, 5500ps, Inkjet, -40 - 60 °C, 114 x 56 x 320 mm
Long summary description HP C4933A ink cartridge:
This is an auto-generated long summary of HP C4933A ink cartridge based on the first three specs of the first five spec groups.
HP C4933A. Printing colours: Yellow, Compatible products: HP Designjet 5000, 5000ps, 5500, 5500ps, Print technology: Inkjet. Package weight: 950 g. Package dimensions (WxDxH): 114 x 56 x 320 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Yellow
Quantity
The number of products there are.
1
Compatible products*
Other products that can be used with this product.
HP Designjet 5000, 5000ps, 5500, 5500ps
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Weight & dimensions
Package weight
Weight of the packaged product.
950 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
114 x 56 x 320 mm