Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C4922AE Inkjet print head

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4922AE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4922AE show
Show alternative article codes used in the online market place
Category
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
print heads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 105951
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 15 Oct 2017 03:29:03
The date of the most recent change of this product data-sheet in Icecat.
hp no.14 ink cartridges and printheads (0,1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP C4922AE Inkjet print head :
The short editorial description of HP C4922AE Inkjet print head

HP 14 Magenta, 4 pl
More>>>

HP C4922AE Inkjet print head:
The official marketing text of HP C4922AE Inkjet print head as supplied by the manufacturer
- Small ink drops for precise, professional print quality.
- Brilliant color prints through intelligent ink-drop layering.
- User-replaceable printheads provide up to three years of service depending on usage.
- Accurate printhead-monitoring software ensures proper replacement timing.
Short summary description HP C4922AE Inkjet print head:
This short summary of the HP C4922AE Inkjet print head data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4922AE, Inkjet, Magenta, Magenta, 40 g, 20.32 x 138.68 x 111.25 mm, 4200 pc(s)
Long summary description HP C4922AE Inkjet print head :

HP C4922AE. Print technology: Inkjet, Printing colours: Magenta, BCP bubble graphic colour: Magenta. Package weight: 40 g. Dimensions (WxDxH): 20.32 x 138.68 x 111.25 mm, Quantity per pallet: 4200 pc(s), Size: 2.03 cm (0.8")

This is an auto-generated long summary of HP C4922AE Inkjet print head based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Print technology
Indicates the method used to print by this product.
Inkjet
Printing colours
The colours that can be produced by the printer.
Magenta
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Magenta
Weight & dimensions
Package weight
Weight of the packaged product.
40 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
20.32 x 138.68 x 111.25 mm
Number of cartons per pallet
84
Print cartridge volume (metric)
Not applicable
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
4200 pc(s)
Size
Physical dimension.
2.03 cm (0.8")
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
109 x 25 x 142 mm
Other features
Compatible ink types, supplies
Dye-based
Case or master carton dimensions (W x D x H)
22.13 x 8.19 x 5.13 mm
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
50 pc(s)
Ink drop
Ink drop size.
4 pl
Larger master carton dimensions (WxDxH)
561.98 x 207.96 x 130.18
Package dimensions (W x D x H)
138.7 x 20.3 x 111.3 mm (5.46 x 0.8 x 4.38")
Package weight (imperial)
0.12 lb
Print head nozzles
Number of nozzles to a print head.
304
Print technology resolution
Resolution of the printing technology.
TIJ 3
Quantity per box
Number of products per box.
1 pc(s)
Retail only
No
Country Distributor
Deutschland 1 distributor(s)
X