X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
82
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4911A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184272707
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:09:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 333069
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 82 Cyan:
The short editorial description of HP 82 Cyan
82 69-ml Cyan Ink Cartridge

Marketing text HP 82 Cyan

:
The official marketing text of HP 82 Cyan as supplied by the manufacturer
- Experience ultimate photo quality with HP’s colour layering technology and high-resolution printing
- Print with confidence. HP 82 inks are designed to produce vibrant, high-impact images, clear, accurate line quality and professional results with every print.
- Built-in smart features monitor ink levels to eliminate guesswork. Smart technology enables ink cartridges, printheads and printer to communicate and maximise quality and performance. User alert provided when supplies need to be replaced.
Short summary description HP 82 Cyan:
This short summary of the HP 82 Cyan data-sheet is auto-generated and uses the product title and the first six key specs.
HP 82, Cyan, HP Designjet 800/800PS, HP Designjet Copier CC800PS, HP Designjet 815 MFP, HP Designjet 820 MFP, HP , Cyan, Inkjet, 10 - 80%, -40 - 60 °C
Long summary description HP 82 Cyan:
This is an auto-generated long summary of HP 82 Cyan based on the first three specs of the first five spec groups.
HP 82. Printing colours: Cyan, BCP bubble graphic colour: Cyan, Compatible products: HP Designjet 800/800PS, HP Designjet Copier CC800PS, HP Designjet 815 MFP, HP Designjet 820 MFP, HP . Package dimensions (WxDxH): 119 x 36 x 140 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Cyan
Compatible products*
Other products that can be used with this product.
HP Designjet 800/800PS, HP Designjet Copier CC800PS, HP Designjet 815 MFP, HP Designjet 820 MFP, HP Designjet 500/500 Plus/500PS, HP Designjet 510
Quantity
The number of products there are.
1
Print technology
Indicates the method used to print by this product.
Inkjet
Pallet size (EU)
1892 x 1016 x 1219 mm
Quantity per box
Number of products per box.
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Storage relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Weight & dimensions
Width
The measurement or extent of something from side to side.
125 mm
Depth
The distance from the front to the back of something.
39 mm
Height
The measurement of the product from head to foot or from base to top.
143 mm
Empty weight
Weight of product without filling.
48 g
Package weight
Weight of the packaged product.
150 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
3600 pc(s)
Number of cartons per pallet
9
Number of layers per pallet
10
Pallet weight
623 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
119 x 36 x 140 mm
Case or master carton weight
6.7 kg
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
40 pc(s)
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1016 x 1219 x 2306 mm