location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 80 Value Pack 350-ml Yellow DesignJet and Printhead ink cartridge 1 pc(s) Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80 Value Pack 350-ml Yellow DesignJet Ink Cartridge and Printhead
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4893A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698629222 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130437
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2022 08:52:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Jan 2011
Product end of life date
Bullet Points HP 80 Value Pack 350-ml Yellow DesignJet and Printhead ink cartridge 1 pc(s) Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
Warranty: The cartridge is under warranty until the HP ink is depleted or the end of warranty date has been reached, whichever occurs first. The printhead is under warranty until the end of warranty date has been reached, or warranted usage has been exceeded, whichever occurs first.
Long product name HP 80 Value Pack 350-ml Yellow DesignJet and Printhead ink cartridge 1 pc(s) Original :
The long product name of HP 80 Value Pack 350-ml Yellow DesignJet and Printhead ink cartridge 1 pc(s) Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 80 Value Pack 350-ml Yellow Ink Cartridge and Printhead
More>>>
HP 80 Value Pack 350-ml Yellow DesignJet and Printhead ink cartridge 1 pc(s) Original:
The official description of HP 80 Value Pack 350-ml Yellow DesignJet and Printhead ink cartridge 1 pc(s) Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP 80 Value Packs contain a 350 ml ink cartridge, printhead, and printhead cleaner. These components ensure peak performance from the printer and unsurpassed printing speed for technical applications.

Features
- HP 80 Ink Cartridges and Printheads feature built-in smart chips to assure excellent results.
- Ultimate photo-quality. Experience the widest colour gamut and smoothest colour transitions offered HP large format printers with HP 81 six-colour Ink System.
- HP 80 Ink Cartridges and Printheads feature built-in smart chips to assure excellent results.

Short summary description HP 80 Value Pack 350-ml Yellow DesignJet and Printhead ink cartridge 1 pc(s) Original:
This short summary of the HP 80 Value Pack 350-ml Yellow DesignJet and Printhead ink cartridge 1 pc(s) Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP 80 Value Pack 350-ml Yellow DesignJet Ink Cartridge and Printhead, Pigment-based ink, 1 pc(s)

Long summary description HP 80 Value Pack 350-ml Yellow DesignJet and Printhead ink cartridge 1 pc(s) Original:
This is an auto-generated long summary of HP 80 Value Pack 350-ml Yellow DesignJet and Printhead ink cartridge 1 pc(s) Original based on the first three specs of the first five spec groups.

HP 80 Value Pack 350-ml Yellow DesignJet Ink Cartridge and Printhead. Colour ink type: Pigment-based ink, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Weight & dimensions
Width
91 mm
Depth
114 mm
Height
264 mm
Package width
114 mm
Package depth
91 mm
Package height
264 mm
Package weight
820 g