X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4892A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4892A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 28 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:42:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 59909
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 28-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Warranty: The cartridge is underuntil the HP ink is depleted or the end ofdate has been reached, whichever occurs first. The printhead is underuntil the end ofdate has been reached, or warranted usage has been exceeded, whichever occurs first.standard statement: Each HP ink cartridge and printhead is warranted to be free from defects in materials and workmanship during the period of the warranty. This warranty pertains to any HP ink cartridge or printhead when used in its designated HP or authorized OEM printing device. Refer to your printing device manual for the proper printhead selection. The cartridge is under warranty until the HP ink is depleted or the end of warranty date has been reached, whichever occurs first. The printhead is under warranty until the end of warranty date has been reached, or warranted usage has been exceeded, whichever occurs first.
Long product name HP C4892A ink cartridge:
The short editorial description of HP C4892A ink cartridge
HP 80 Value Pack 350-ml Magenta Ink Cartridge and Printhead

Marketing text HP C4892A ink cartridge

:
The official marketing text of HP C4892A ink cartridge as supplied by the manufacturer
The HP 80 Value Packs contain a 350 ml ink cartridge, printhead, and printhead cleaner. These components ensure peak performance from the printer and unsurpassed printing speed for technical applications.

Features
- HP 80 Ink Cartridges and Printheads feature built-in smart chips to assure excellent results.
- Ultimate photo-quality. Experience the widest colour gamut and smoothest colour transitions offered HP large format printers with HP 81 six-colour Ink System.
- HP 80 Ink Cartridges and Printheads feature built-in smart chips to assure excellent results.
Short summary description HP C4892A ink cartridge:
This short summary of the HP C4892A ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4892A, Magenta, -40 - 60 °C
Long summary description HP C4892A ink cartridge:
This is an auto-generated long summary of HP C4892A ink cartridge based on the first three specs of the first five spec groups.
HP C4892A. Printing colours: Magenta. Package width: 91 mm, Package depth: 114.3 mm, Package height: 264 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Magenta
Quantity
The number of products there are.
1
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
91 mm
Package depth
The distance from the front to the back of the packaging.
114.3 mm
Package height
The distance from the top to the bottom of the packaging.
264 mm
Package weight
Weight of the packaged product.
816 g