X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4874A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4874A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:15
The date of the most recent change of this product data-sheet in Icecat.
Product views: 200319
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Warranty: Until the HP ink is depleted or the end ofdate has been reached, whichever occurs firststandard statement: Each HP print cartridge and ink cartridge is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP print cartridge or ink cartridge when used in its designated HP or authorized OEM printing device. Refer to the printing device manual for the proper print cartridge and ink cartridge selection. The cartridge is underuntil the HP ink is depleted or the end of warranty date has been reached, whichever occurs first.
Long product name HP C4874A ink cartridge:
The short editorial description of HP C4874A ink cartridge
HP 80 175-ml Magenta Ink Cartridge

Marketing text HP C4874A ink cartridge

:
The official marketing text of HP C4874A ink cartridge as supplied by the manufacturer
- Designed for HP Designjet 1000 series printers.
- Formulated to provide professional results that are always clear, always sharp.
- HP-engineered to work as a modular ink system with HP 80 Printheads and Printhead Cleaners.
- Perfect choice for users who produce precise black-and-color line drawings or high-quality color renderings, maps and graphics.
Short summary description HP C4874A ink cartridge:
This short summary of the HP C4874A ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4874A, Magenta, HP Designjet 1000, -40 - 60 °C, 114 x 56 x 226 mm
Long summary description HP C4874A ink cartridge:
This is an auto-generated long summary of HP C4874A ink cartridge based on the first three specs of the first five spec groups.
HP C4874A. Printing colours: Magenta, Compatible products: HP Designjet 1000. Package weight: 450 g. Package dimensions (WxDxH): 114 x 56 x 226 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Magenta
Compatible products*
Other products that can be used with this product.
HP Designjet 1000
Quantity
The number of products there are.
1
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Weight & dimensions
Package weight
Weight of the packaged product.
450 g
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
114 x 56 x 226 mm