X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4844AE
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184755811
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Nov 2016 11:22:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 168267
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
  HP no.12 smart printheads and ink cartridges (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 10:
The short editorial description of HP 10
Pigment, Black, 2200 pages

Marketing text HP 10

:
The official marketing text of HP 10 as supplied by the manufacturer
HP 10 Black Ink Cartridges produce sharp black text and consistently outstanding print quality. The proprietary, pigment-based ink formulation makes professional results easy and reliable, providing an excellent value.
Short summary description HP 10:
This short summary of the HP 10 data-sheet is auto-generated and uses the product title and the first six key specs.
HP 10, Black, Standard, HP Business Inkjet 1000, Business Inkjet 1100dtn, Business Inkjet 2300, Business Inkjet 2800, Busine, -40 - 60 °C, 5 - 40 °C
Long summary description HP 10:
This is an auto-generated long summary of HP 10 based on the first three specs of the first five spec groups.
HP 10. Printing colours: Black, Cartridge capacity: Standard, Package length: 2.5 cm. Package width: 109 mm, Package height: 142 mm, Package weight: 160 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Cartridge capacity
Standard
Package length
2.5 cm
Features
Compatible products *
Other products that can be used with this product.
HP Business Inkjet 1000, Business Inkjet 1100dtn, Business Inkjet 2300, Business Inkjet 2800, Business Inkjet 2800dtn, Designjet 100plus, Designjet 500 24-in Roll, Designjet 500 42-in Roll, Designjet 500 Mono 24-in Roll, Designjet 500 Mono 42-in Roll, Designjet 500 Plus 24-in Roll, Designjet 500 Plus 42-in Roll
Quantity
The number of products there are.
1
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
109 mm
Package height
The distance from the top to the bottom of the packaging.
142 mm
Package weight
Weight of the packaged product.
160 g
Brand
Image
Product code
Product
Stock
Price from
Value

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64585 channel partners already
Value Druckpatrone f/ HP-Deskjet 2000C / CN / 2500C / CM / Business Inkjet 2XX0/3000
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.11.5417
 —