X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 Cyan
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4841AE
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:42:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 92619
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
  HP No. 10 Ink Supplies (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 10 Cyan:
The short editorial description of HP 10 Cyan
HP 10 Cyan Ink Cartridge

Marketing text HP 10 Cyan

:
The official marketing text of HP 10 Cyan as supplied by the manufacturer
- Specially engineered HP dye-based color inks and pigmented black ink.
- Specially designed to work with HP inkjet specialty papers, transparencies and everyday papers.
- Photo-perfect color images on HP Premium inkjet paper and HP Premium Photo Paper.
- Individually replaceable ink cartridges maximize ink efficiency.
- Photo-perfect color images on HP Premium Inkjet Paper and HP Premium Photo Paper
Short summary description HP 10 Cyan:
This short summary of the HP 10 Cyan data-sheet is auto-generated and uses the product title and the first six key specs.
HP 10 Cyan, Cyan, HP Designjet Colorpro GA / Colorpro CAD HP 2000C / 2500C Professional, ISO/IEC 24711, Cyan, Inkjet, Blister
Long summary description HP 10 Cyan:
This is an auto-generated long summary of HP 10 Cyan based on the first three specs of the first five spec groups.
HP 10 Cyan. Printing colours: Cyan, Capacity: 28 ml, Page yield footnote: ISO/IEC 24711. Package weight: 90 g. Package dimensions (WxDxH): 109 x 25 x 142 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan
Capacity
Maximum amount that something can contain.
28 ml
Compatible products*
Other products that can be used with this product.
HP Designjet Colorpro GA / Colorpro CAD
HP 2000C / 2500C Professional
Quantity
The number of products there are.
1
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Cyan
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
ISO/IEC 24711
Printing material shelf life
Length of time (duration) a media product may be stored before use
1.5
Colour
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Package type
The type of product package e.g. box.
Blister
Compatible ink types, supplies
Dye-based
Quantity per box
Number of products per box.
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Storage relative humidity (H-H)
15 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 35°C
Weight & dimensions
Package weight
Weight of the packaged product.
90 g
Logistics data
Number of cartons per pallet
50
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
109 x 25 x 142 mm
Larger master carton weight
4.9 kg
Larger master carton dimensions (W x D x H)
540 x 200 x 145