X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4838AE
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184755613
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 11 Nov 2016 11:22:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 129330
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
  HP No. 11 Ink Supplies (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 11:
The short editorial description of HP 11
Dye, Yellow, 2550 pages

Marketing text HP 11

:
The official marketing text of HP 11 as supplied by the manufacturer
HP 11 Ink Cartridges are separate, single colour cartridges with built-in smart chips. They are a key component of the HP Modular Ink Delivery System delivering ultra-small ink drops for exceptionally refined print quality at superfast speeds.
Short summary description HP 11:
This short summary of the HP 11 data-sheet is auto-generated and uses the product title and the first six key specs.
HP 11, Yellow, Standard, C2688A, C2691A, C2699A, C7796A, C7796C, C7796D, C7796E, C7796F, C7796H, C8105A, C8106A, C8108A, C810, Inkjet, -40 - 60 °C, 5 - 40 °C
Long summary description HP 11:
This is an auto-generated long summary of HP 11 based on the first three specs of the first five spec groups.
HP 11. Printing colours: Yellow, Cartridge capacity: Standard, Page yield: 2550 pages. Package width: 10.9 cm, Package height: 14.2 cm, Package weight: 90 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Yellow
Cartridge capacity
Standard
Page yield
How many pages can be produced.
2550 pages
Quantity
The number of products there are.
1
Features
Compatible products *
Other products that can be used with this product.
C2688A, C2691A, C2699A, C7796A, C7796C, C7796D, C7796E, C7796F, C7796H, C8105A, C8106A, C8108A, C8109A, C8110A, C8119A, C8120A, C8121A, C8124A, C8125A, C8126A, C8127A, C8135A, C8140A, C8143A, C8144A, C8154A, C8155A, C8163A, C8164A, C8174A, C8177A, C8178A, C8179A, Q6655A
Package length
2.5 cm
Print technology
Indicates the method used to print by this product.
Inkjet
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
10.9 cm
Package height
The distance from the top to the bottom of the packaging.
14.2 cm
Package weight
Weight of the packaged product.
90 g
Brand
Image
Product code
Product
Stock
Price from
Value

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Value Druckpatrone f/ HP-DeskJet 2000C/2500C, Gelb
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.11.5420
 — 
Ninestar

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 63473 channel partners already
Ninestar NH-R4838Y ink cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
NH-R4838Y
 —