location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 11 Cyan Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 Cyan Original Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4836A show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 612232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:49:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 11 Cyan Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 11 Ink Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 11 Ink Cartridges designed specifically for your HP printer.
  • - HP 11 ink cartridges work with: HP Business Inkjet 1000, 1100, 1200, 2300, 2600, 2800; HP DesignJet 100plus, 110plus Printer , 111; HP OfficeJet 9110, 9120, 9130; HP OfficeJet Pro K850
  • - 1 Cyan (~2,350 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Fast drying inks mean greater smudge-resistance.
  • - For business professionals in connected workgroup and stand-alone environments with the need for colour printing, as well as graphics designers, advertising agencies and technical professionals specialising in AEC, mechanical design and GIS.
  • - What's in the box: Ink cartridge
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 11 Cyan Original Ink Cartridge :
The long product name of HP 11 Cyan Original Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11 Cyan Original Ink Cartridge
More>>>
HP 11 Cyan Original Ink Cartridge:
The official description of HP 11 Cyan Original Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 11 Ink Cartridge, cyan
Get sharp, vibrant color and accurate photo-image quality. The patented, dye-based ink formulations in HP 11 Color Ink Cartridges make professional results easy and reliable and offer an excellent value for high-volume printing. HP SureSupply[2]—enabled by HP Smart printing technology—simplifies ink cartridge replacement with convenient shopping and on-line ordering features. (Using genuine HP supplies ensures availability of all HP printing features.)

Short summary description HP 11 Cyan Original Ink Cartridge:
This short summary of the HP 11 Cyan Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 11 Cyan Original Ink Cartridge, Standard Yield, Cyan, Dye-based ink, Dye-based ink, 28 ml, 1 pc(s)

Long summary description HP 11 Cyan Original Ink Cartridge:
This is an auto-generated long summary of HP 11 Cyan Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 11 Cyan Original Ink Cartridge. Colour ink type: Dye-based ink, Black ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Single pack, Colour ink page yield: 2350 pages, Colour ink volume: 28 ml, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Black ink type
Dye-based ink
Colour ink type
Dye-based ink
Compatibility *
HP 11 ink cartridges work with: HP Business Inkjet 1000, 1100, 1200, 2300, 2600, 2800 HP DesignJet 100plus, 110plus Printer , 111 HP OfficeJet 9110, 9120, 9130 HP OfficeJet Pro K850
Quantity per pack *
1 pc(s)
Colour ink cartridges quantity
1
Colour ink volume
28 ml
Colour ink page yield *
2350 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Cyan
Brand compatibility *
HP
Supply type *
Single pack
OEM code
C4836A
Country of origin
Malaysia
Quantity per box
1 pc(s)
Weight & dimensions
Width
116.8 mm
Weight & dimensions
Depth
26.4 mm
Height
157.5 mm
Weight
64 g
Packaging data
Package width
116.8 mm
Package depth
26.4 mm
Package height
157.5 mm
Package weight
100 g
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Pallet dimensions (W x D x H)
1016 x 1219.2 x 1930.4 mm
Pallet gross weight
464.48 g
Stacking number for pallet
1 pc(s)
Products per larger master (outer) case
50 pc(s)
Larger master (outer) case gross weight
4.9 g
Harmonized System (HS) code
84439990
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United States 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)