X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP 11 Cyan Printhead
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4811A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882780549968 show
Category :
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
print heads
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:11:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 378594
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
  HP No. 11 Ink Supplies (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
  Original HP Ink cartridges Compatibility chart CISMEA (0.3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
  Original HP Ink cartridges Compatibility chart EU+ (0.3MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
  HP Specialty Printing Systems TIJ 2.5 Industrial Inks selection guide (0.7MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
  CE Declaration Thermal Inkjet Cartridges for HP InkJet Printers (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the
Long product name HP 11 Cyan Printhead:
The short editorial description of HP 11 Cyan Printhead
11 Cyan Printhead

Marketing text HP 11 Cyan Printhead

:
The official marketing text of HP 11 Cyan Printhead as supplied by the manufacturer
The HP 11 Cyan Printhead is designed to deliver exceptional speed and print quality using ultra-small ink drop technology. The printhead contains smart technology that optimizes print quality and monitors printhead health.
Short summary description HP 11 Cyan Printhead:
This short summary of the HP 11 Cyan Printhead data-sheet is auto-generated and uses the product title and the first six key specs.
HP HP 11 Cyan Printhead, HP Color Inkjet CP 1700, Business Inkjet 1000, 1100, 1200, Business Inkjet 2200, 2300, 2600, 2800, O, Inkjet, Cyan, Cyan, 5 - 40 °C, -40 - 60 °C
Long summary description HP 11 Cyan Printhead:
This is an auto-generated long summary of HP 11 Cyan Printhead based on the first three specs of the first five spec groups.
HP HP 11 Cyan Printhead. Compatible products: HP Color Inkjet CP 1700, Business Inkjet 1000, 1100, 1200, Business Inkjet 2200, 2300, 2600, 2800, O, Print technology: Inkjet, Printing colours: Cyan. Package weight: 50 g. Dimensions (WxDxH): 109.98 x 25.91 x 148.08 mm, Quantity per pallet: 2700 pc(s), Pallet weight: 173.6 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Performance
Compatible products*
Other products that can be used with this product.
HP Color Inkjet CP 1700, Business Inkjet 1000, 1100, 1200, Business Inkjet 2200, 2300, 2600, 2800, Officejet 9110, 9120, 9130, Officejet Pro K850
Print technology
Indicates the method used to print by this product.
Inkjet
Printing colours
The colours that can be produced by the printer.
Cyan
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Cyan
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Weight & dimensions
Package weight
Weight of the packaged product.
50 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
109.98 x 25.91 x 148.08 mm
Other features
Number of cartons per pallet
9
Pallet weight
173.6 kg
Number of layers per pallet
6
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
2700 pc(s)
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
109.98 x 25.91 x 148.08 mm
Quantity per box
Number of products per box.
1 pc(s)
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1016 x 1219.2 x 1055.88 mm
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
50 pc(s)
Case or master carton weight
2.84 kg
Ink drop
Ink drop size.
4 pl