location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C4801A print head

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4801A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4801A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698217306 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2012
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP C4801A print head :
The long product name of HP C4801A print head. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 10 Cyan Printhead
More>>>
HP C4801A print head:
The official description of HP C4801A print head as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Easily maintained: Simply replace individually worn-out printheads for uninterrupted clear, sharp output without expensive repair service or printer downtime.
- Designed to provide excellent print quality using ultra-small ink-drop technology.
- Specially designed to work with HP inkjet specialty papers, transparencies and everyday papers.
- Built to provide high-speed black and color printing.

Short summary description HP C4801A print head:
This short summary of the HP C4801A print head data-sheet is auto-generated and uses the product title and the first six key specs.

HP C4801A, HP 2000C & 2500C Professional, HP Designjet Colorpro GA & Colorpro CAD, Cyan, 109.98 x 25.91 x 148.08 mm, 47 g, 5 - 40 °C, -40 - 60 °C

Long summary description HP C4801A print head:
This is an auto-generated long summary of HP C4801A print head based on the first three specs of the first five spec groups.

HP C4801A. Compatibility: HP 2000C & 2500C Professional, HP Designjet Colorpro GA & Colorpro CAD, Printing colours: Cyan. Package dimensions (WxDxH): 109.98 x 25.91 x 148.08 mm, Package weight: 47 g. Ink drop: 8 pl

Performance
Compatibility *
HP 2000C & 2500C Professional, HP Designjet Colorpro GA & Colorpro CAD
Printing colours
Cyan
Packaging data
Package dimensions (WxDxH)
109.98 x 25.91 x 148.08 mm
Packaging data
Package weight
47 g
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Other features
Ink drop
8 pl
Country Distributor
United Kingdom 1 distributor(s)