X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 8150dn
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4267A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184416040
Category :
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
laser/LED printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 26 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:32:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 29515
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 26-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name HP LaserJet 8150dn:
The short editorial description of HP LaserJet 8150dn
LaserJet 8150dn Printer

Marketing text HP LaserJet 8150dn

:
The official marketing text of HP LaserJet 8150dn as supplied by the manufacturer
The most advanced network printers on the market for high quality, economical and effortless black and white output.
Short summary description HP LaserJet 8150dn:
This short summary of the HP LaserJet 8150dn data-sheet is auto-generated and uses the product title and the first six key specs.
HP LaserJet 8150dn, 600 x 600 DPI, Laser, QED, 10 - 32.5 °C, 0 - 35 °C, 10 - 95%
Long summary description HP LaserJet 8150dn:
This is an auto-generated long summary of HP LaserJet 8150dn based on the first three specs of the first five spec groups.
HP LaserJet 8150dn. Maximum resolution: 600 x 600 DPI, Maximum duty cycle: 150000 pages per month, Print technology: Laser. Print speed (black, normal quality, A4/US Letter): 32 ppm, Print speed (black, normal quality, A3): 16 ppm, Time to first page (black, normal): 17 s. Standard input capacity: 3100 sheets, Maximum input capacity: 3100 sheets. Standard output capacity: 600 sheets, Maximum output capacity: 3600 sheets. Internal memory: 32 MB, Maximum internal memory: 160 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Print technology
Colour*
Yes
Maximum resolution*
Maximum printing resolution.
600 x 600 DPI
Maximum duty cycle*
The maximum number of prints/copies made by a printer/copier in a fixed period.
150000 pages per month
Print technology*
Indicates the method used to print by this product.
Laser
Printing
Print speed (black, normal quality, A4/US Letter)*
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
32 ppm
Print speed (black, normal quality, A3)
16 ppm
Time to first page (black, normal)
17 s
Input capacity
Standard input capacity*
The number of sheets of paper that can be held by a device.
3100 sheets
Maximum input capacity
3100 sheets
Output capacity
Standard output capacity*
The normal capacity for outputs for this product.
600 sheets
Maximum output capacity
Maximum number of sheets this product can hold in all available standard and optional output trays.
3600 sheets
Networking
Network ready*
Indicates whether the product is network-ready out of the box.
Yes
Memory
Internal memory*
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Maximum internal memory*
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
160 MB
Performance
Built-in processor*
Yes
Processor model
The model number for the processor in a computer.
QED
Processor frequency
The clock rate is the fundamental rate in cycles per second (measured in hertz) at which a computer performs its most basic operations such as adding two numbers. There are more factors, like internal memory size, that influence a computer's actual response time.
250 MHz
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32.5°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 35°C
Operational conditions
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
51 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
566 x 540 x 520 mm
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
HP Common Installer, HP Common Drivers, HP Resource Manager, HP Internet Installer, HP Disk Image Utility, Macintosh PPDS, Macintosh HP LaserJet Utility, Macintosh fonts, Macintosh help
Other features
Power requirements
100 - 127V / 220 - 240V, 50/60 Hz (+/- 2 Hz)
Copier resize
25 - 200%
Networking features
Ethernet, Fast Ethernet
Maximum number of copies
999 copies
Standard input trays
5
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows (3.1x, 9x, 2000, Me, NT 4.0, XP), IBM OS/2 (2.0 +), Apple Mac OS (7.5 +), AutoCAD, UNIX LPR, Linux LPR & GPR
Recommended operating temperature range (T-T)
10 - 32.5°C
I/O ports
An interface on a device to which you can connect another device.
1 x IEEE 1284 parallel
1 x RJ-45
Custom media sizes
98 x 191 mm - 297 x 450 mm
Standard media sizes
A4, A3, B4, B5, C5, DL
Typefaces
List of typefaces included and any qualifications.
80
Recommended media weight
60 - 199 gr/m2, 60 - 105 gr/m2
Acoustic power emissions
Level of sound power per ISO 9296.
6,5 B(A)
Acoustic pressure emissions
Level of sound pressure per ISO 9614-1.
59 dB
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
1200 x 1200 DPI
Power consumption (active)
685 W