location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C4198A fuser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4198A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4198A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698229194 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Aug 2019
Product end of life date
Long product name HP C4198A fuser :
The long product name of HP C4198A fuser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet C4198A 220V Fuser Kit, Approximately 100000 pages
More>>>
HP C4198A fuser:
The official description of HP C4198A fuser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business users in medium to large offices who want professional-quality, colour laser output.

HP Color LaserJet C4198A 220V Fuser Kit for the HP Color LaserJet 4500/4550 printer series includes fuser, four paper rollers and two air filters. Typical life is 100,000 black pages/50,000 colour pages, based on 5% average coverage.

Short summary description HP C4198A fuser:
This short summary of the HP C4198A fuser data-sheet is auto-generated and uses the product title and the first six key specs.

HP C4198A, Laser, 100000 pages, 50000 pages, HP, Color LaserJet 4500/4550, 2.8 kg

Long summary description HP C4198A fuser:
This is an auto-generated long summary of HP C4198A fuser based on the first three specs of the first five spec groups.

HP C4198A. Print technology: Laser, Page yield (black): 100000 pages, Page yield (colour): 50000 pages. Weight: 2.8 kg, Width: 483 mm, Depth: 264 mm. Quantity per pack: 1 pc(s), Package width: 483 mm, Package depth: 264 mm. Products per pallet: 24 pc(s), Master (outer) cases per pallet: 24 pc(s), Layers per pallet: 3 pc(s). Pallet dimensions (W x D x H): 1056 x 966 x 1080 mm, Pallet size (EU): 1200 x 800 x 959 mm

Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)