X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4196A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4196A
Category :
Components needed to build a printer.
printer kits
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:11:48
The date of the most recent change of this product data-sheet in Icecat.
Product views: 180734
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
  hp color LaserJet 4550 printer supplies (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: This HP product is warranted to be free from defects in materials and workmanship.Warranty standard statement: This HP product is warranted to be free from defects in materials and workmanship.Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use.To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price.TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVEIS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE.THETERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C4196A:
The short editorial description of HP C4196A
HP Color LaserJet C4196A Transfer Kit

Marketing text HP C4196A

:
The official marketing text of HP C4196A as supplied by the manufacturer
The HP Color LaserJet C4196A Transfer Kit for the Color LaserJet 4500/4550 Printers includes transfer belt, transfer roller, and two air filters. Typical life is 100000 black-only pages or 25000 four-color pages, based on 5% average coverage. Customer replacement frequency is approximately every 1-1/2 to 2 years, although usage rates will vary widely.

- Designed to work precisely with HP Color LaserJet 4500/4550 Printer series
- HP Ultraprecise spherical color toner is chemically grown for uniform particles and consistent color.
- Low total cost of ownership saves you time and money
Short summary description HP C4196A:
This short summary of the HP C4196A data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4196A, HP Color LaserJet 4500/4550, 15 - 30 °C, -20 - 40 °C, 10 - 80%, 10 - 90%, 476 x 356 x 317 mm
Long summary description HP C4196A:
This is an auto-generated long summary of HP C4196A based on the first three specs of the first five spec groups.
HP C4196A. Compatible products: HP Color LaserJet 4500/4550. Weight: 2.6 kg, Dimensions (WxDxH): 476 x 356 x 317 mm. Package weight: 4.2 kg. Package dimensions (WxDxH): 476 x 356 x 317 mm, Quantity per pallet: 18 pc(s), Size: 47.6 cm (18.7")
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Compatible products
Other products that can be used with this product.
HP Color LaserJet 4500/4550
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 30°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.6 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
476 x 356 x 317 mm
Packaging data
Package weight
Weight of the packaged product.
4.2 kg
Logistics data
Number of layers per pallet
3
Logistics data
Number of cartons per pallet
6
Other features
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
18 pc(s)
Size
Physical dimension.
47.6 cm (18.74")
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
476 x 356 x 317 mm
Pallet weight
94 kg
Weight (imperial)
5.72
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
25000 pages
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 800 x 1100 mm
Package dimensions (W x D x H)
476 x 356.1 x 317 mm (18.7 x 14 x 12.5")
Package weight (imperial)
9.2
Pallet dimensions (W x D x H) (imperial)
1220 x 1016 x 1071.1 mm (48 x 40 x 42.2")