X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4151A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4151A
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:08:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 117885
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
  HP color LaserJet 8550 printer supplies (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: This HP product is warranted to be free from defects in materials and workmanship.Warranty standard statement: This HP product is warranted to be free from defects in materials and workmanship.Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use.To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price.TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVEIS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE.THETERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C4151A Cartridge 8500pages Magenta laser toner & cartridge:
The short editorial description of HP C4151A Cartridge 8500pages Magenta laser toner & cartridge
HP Color LaserJet C4151A Magenta Print Cartridge

Marketing text HP C4151A Cartridge 8500pages Magenta laser toner & cartridge

:
The official marketing text of HP C4151A Cartridge 8500pages Magenta laser toner & cartridge as supplied by the manufacturer
- HP Ultraprecise spherical color toner is chemically grown for uniform particles and consistent color.
- Individual cartridges and kits make it easy to replace only the printing supply needed.
- Low total cost of printing that clearly saves you money and time.
Short summary description HP C4151A Cartridge 8500pages Magenta laser toner & cartridge:
This short summary of the HP C4151A Cartridge 8500pages Magenta laser toner & cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4151A, Cartridge, Magenta, Laser, HP Color LaserJet 8550, ISO/IEC 19798, 15 - 27 °C
Long summary description HP C4151A Cartridge 8500pages Magenta laser toner & cartridge:
This is an auto-generated long summary of HP C4151A Cartridge 8500pages Magenta laser toner & cartridge based on the first three specs of the first five spec groups.
HP C4151A. Type: Cartridge, Page yield: 8500 pages, Printing colours: Magenta. Dimensions (WxDxH): 543 x 159 x 210 mm, Weight: 1.4 kg, Empty weight: 1.38 kg. Package dimensions (WxDxH): 543 x 159 x 210 mm, Package weight: 1.75 kg, Package type: Box. Pallet weight: 179 kg, Quantity per pallet: 40 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Cartridge
Page yield
How many pages can be produced.
8500 pages
Printing colours*
The colours that can be produced by the printer.
Magenta
Print technology
Indicates the method used to print by this product.
Laser
Compatible products*
Other products that can be used with this product.
HP Color LaserJet 8550
Quantity per pack*
1 pc(s)
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
ISO/IEC 19798
Size
Physical dimension.
16.2 cm (6.38")
Colour
Yes
Retail only
Yes
Quantity per box
Number of products per box.
1 pc(s)
Stacking number for pallet
number of pallets that can be stocked on top of each other without damaging any pallets
4
Euro pallet quantity
40 pc(s)
Stacking number for carton
number of cartons that can be stacked on top of each other without damaging any cartons
16
Pallet dimensions (W x D x H) (imperial)
1077 x 965.2 x 1226.8 mm (42.4 x 38 x 48.3")
Weight (imperial)
3.08
Euro pallet weight
179 kg
Pallet size (EU)
1200 x 800 x 989 mm
Operational conditions
Operating relative humidity (H-H)
15 - 70%
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 27°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
543 x 159 x 210 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.4 kg
Empty weight
Weight of product without filling.
1.38 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 800 x 989 mm
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
543 x 159 x 210 mm
Package weight
Weight of the packaged product.
1.75 kg
Package type
The type of product package e.g. box.
Box
Package dimensions (W x D x H)
544.1 x 162.1 x 214.9 mm (21.4 x 6.38 x 8.46")
Package weight (imperial)
3.9
Logistics data
Pallet weight
179 kg
Number of cartons per pallet
10
Number of layers per pallet
4
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
40 pc(s)
Brand
Image
Product code
Product
Stock
Price from
V7 V78500M laser toner & cartridge
V7 V78500M laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
V78500M
 — 
MM Magenta Laser Toner - HP C4151A / Canon EP-82M (1513A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Magenta
MM Magenta Laser Toner - HP C4151A / Canon EP-82M (1513A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Magenta
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15163DK
 — 
MM Black Laser Toner - HP C4149A / Canon EP-82BK (1515A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 17000pages Black
MM Black Laser Toner - HP C4149A / Canon EP-82BK (1515A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 17000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15161DK
 — 
MM Yellow Laser Toner - HP C4152A / Canon EP-82Y (1512A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Yellow
MM Yellow Laser Toner - HP C4152A / Canon EP-82Y (1512A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Yellow
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15164DK
 — 
MM Cyan Laser Toner - HP C4150A / Canon EP-82C (1514A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Cyan
MM Cyan Laser Toner - HP C4150A / Canon EP-82C (1514A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Cyan
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15162DK
 —