X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C4149A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4149A
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Sep 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:02
The date of the most recent change of this product data-sheet in Icecat.
Product views: 131234
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-09-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
  HP color LaserJet 8550 printer supplies (0.2MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: The HP Premiun ProtectionThis HP product is warranted to be free from defects in materials and workmanship.standard statement: HP's Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP's option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTY IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP C4149A Toner Black laser toner & cartridge:
The short editorial description of HP C4149A Toner Black laser toner & cartridge
C4149A - Black

Marketing text HP C4149A Toner Black laser toner & cartridge

:
The official marketing text of HP C4149A Toner Black laser toner & cartridge as supplied by the manufacturer
- HP Ultraprecise spherical color toner is chemically grown for uniform particles and consistent color;
- Individual cartridges and kits make it easy to replace only the printing supply needed;
- Low total cost of printing that clearly saves you money and time.
Short summary description HP C4149A Toner Black laser toner & cartridge:
This short summary of the HP C4149A Toner Black laser toner & cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C4149A, Toner, Black, Laser, 15 - 27 °C, 15 - 70%, -20 - 40 °C
Long summary description HP C4149A Toner Black laser toner & cartridge:
This is an auto-generated long summary of HP C4149A Toner Black laser toner & cartridge based on the first three specs of the first five spec groups.
HP C4149A. Type: Toner, Printing colours: Black, Print technology: Laser. Package dimensions (WxDxH): 508 x 182.8 x 246.3 mm, Package weight: 2.41 kg, Package type: Box
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Toner
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Quantity per pack*
1 pc(s)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 27°C
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Operating relative humidity (H-H)
15 - 70%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
508 x 182.8 x 246.3 mm
Package weight
Weight of the packaged product.
2.41 kg
Package type
The type of product package e.g. box.
Box
Brand
Image
Product code
Product
Stock
Price from
V7 V78500B laser toner & cartridge
V7 V78500B laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
V78500B
 — 
MM Black Laser Toner - HP C4149A / Canon EP-82BK (1515A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 17000pages Black
MM Black Laser Toner - HP C4149A / Canon EP-82BK (1515A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 17000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15161DK
 — 
MM Yellow Laser Toner - HP C4152A / Canon EP-82Y (1512A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Yellow
MM Yellow Laser Toner - HP C4152A / Canon EP-82Y (1512A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Yellow
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15164DK
 — 
MM Magenta Laser Toner - HP C4151A / Canon EP-82M (1513A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Magenta
MM Magenta Laser Toner - HP C4151A / Canon EP-82M (1513A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Magenta
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15163DK
 — 
MM Cyan Laser Toner - HP C4150A / Canon EP-82C (1514A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Cyan
MM Cyan Laser Toner - HP C4150A / Canon EP-82C (1514A003) - For HP Color LaserJet / Canon LBP & ImageClass C Toner 8500pages Cyan
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15162DK
 —