X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4127A
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 186707
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 27A Cartridge 6000pages Black:
The short editorial description of HP 27A Cartridge 6000pages Black
27A Black LaserJet Toner Cartridge

Marketing text HP 27A Cartridge 6000pages Black

:
The official marketing text of HP 27A Cartridge 6000pages Black as supplied by the manufacturer
HP LaserJet C4127 Family Print Cartridges with Ultraprecise Toner are designed specifically for the HP LaserJet 4000/4050 printer series and deliver consistently outstanding printouts and an overall low cost-of-ownership.
Short summary description HP 27A Cartridge 6000pages Black:
This short summary of the HP 27A Cartridge 6000pages Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP 27A, Cartridge, Black, Laser, HP LaserJet 4000/4050, 10 - 32.5 °C, 10 - 90%
Long summary description HP 27A Cartridge 6000pages Black:
This is an auto-generated long summary of HP 27A Cartridge 6000pages Black based on the first three specs of the first five spec groups.
HP 27A. Type: Cartridge, Page yield: 6000 pages, Printing colours: Black. Dimensions (WxDxH): 353 x 156 x 247 mm, Weight: 1.2 kg. Package dimensions (WxDxH): 353 x 156 x 247 mm, Package weight: 1.8 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Cartridge
Page yield
How many pages can be produced.
6000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Compatible products*
Other products that can be used with this product.
HP LaserJet 4000/4050
Quantity per pack*
1 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
Page yield at 5% coverage. ISO/IEC 19752:2004 is a international standard for determining the toner cartridge yield for monochromatic electrophotographic printers and multi-function devices that contain printer components. Here you can find the standard test page used for these tests: http://standards.iso.org/ittf/PubliclyAvailableStandards/c034911_ISO_IEC_19752_2004(E)_Test_Page.pdf
6000 pages
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32.5°C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
353 x 156 x 247 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.2 kg
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
353 x 156 x 247 mm
Package weight
Weight of the packaged product.
1.8 kg
Brand
Image
Product code
Product
Stock
Price from
V7 V727A laser toner & cartridge
V7 V727A laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
V727A
USD 58.05
(excl. VAT)
USD 66.76(incl. VAT)
Pelikan 1 Cartridge Single Rebuild
Pelikan 1 Cartridge Single Rebuild
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
620903
USD 29.41
(excl. VAT)
USD 35.28(incl. VAT)
MM Black Laser Toner - HP 27A (C4127A) / Brother TN9500 / Canon EP-52 (3839A003) - For HP LaserJet / Brother HL / Canon LBP Toner 6000pages Black
MM Black Laser Toner - HP 27A (C4127A) / Brother TN9500 / Canon EP-52 (3839A003) - For HP LaserJet / Brother HL / Canon LBP Toner 6000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15018DK
 — 
MM Black Laser Toner - HP 27X (C4127X) / Brother TN9500 / Canon EP-52 (3839A003) - For HP LaserJet / Brother HL / Canon LBP Toner 10000pages Black
MM Black Laser Toner - HP 27X (C4127X) / Brother TN9500 / Canon EP-52 (3839A003) - For HP LaserJet / Brother HL / Canon LBP Toner 10000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15011DK
 — 
Imation 27299 laser toner & cartridge
Imation 27299 laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
27299
 —