X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
96A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4096A show
Show alternative article codes used in the online market place
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:08:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 325119
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
  HP C4096A ultraprecise print cartridge (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: This HP product is warranted to be free from defects in materials and workmanship.standard statement: This HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVEIS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP 96A Cartridge 5000pages Black:
The short editorial description of HP 96A Cartridge 5000pages Black
LaserJet C4096A Black Print Cartridge

Marketing text HP 96A Cartridge 5000pages Black

:
The official marketing text of HP 96A Cartridge 5000pages Black as supplied by the manufacturer
HP LaserJet C4096 Family Print Cartridges with Ultraprecise Toner are designed specifically for the HP LaserJet 2100/2200 series printers and deliver reliable performance and ease-of-use for affordable, effortless printing.
Short summary description HP 96A Cartridge 5000pages Black:
This short summary of the HP 96A Cartridge 5000pages Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP 96A, Cartridge, Black, Laser, HP LaserJet 2100, 2200, 15 - 32 °C, 10 - 90%
Long summary description HP 96A Cartridge 5000pages Black:
This is an auto-generated long summary of HP 96A Cartridge 5000pages Black based on the first three specs of the first five spec groups.
HP 96A. Type: Cartridge, Page yield: 5000 pages, Printing colours: Black. Dimensions (WxDxH): 353 x 156 x 247 mm, Weight: 1.13 kg. Package dimensions (WxDxH): 353 x 156 x 247 mm, Package weight: 1.65 kg. Pallet weight: 131 kg, Quantity per pallet: 64 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Cartridge
Page yield
How many pages can be produced.
5000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Compatible products*
Other products that can be used with this product.
HP LaserJet 2100, 2200
Quantity per pack*
1 pc(s)
Quantity per box
Number of products per box.
1 pc(s)
Stacking number for carton
number of cartons that can be stacked on top of each other without damaging any cartons
16
Stacking number for pallet
number of pallets that can be stocked on top of each other without damaging any pallets
4
Euro pallet quantity
64 pc(s)
Euro pallet weight
131 kg
Pallet size (EU)
1200 x 800 x 1137 mm
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32°C
Storage relative humidity (H-H)
10 - 90%
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
353 x 156 x 247 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.13 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 800 x 1137 mm
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
353 x 156 x 247 mm
Package weight
Weight of the packaged product.
1.65 kg
Logistics data
Pallet weight
131 kg
Number of cartons per pallet
16
Number of layers per pallet
4
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
64 pc(s)
Brand
Image
Product code
Product
Stock
Price from
Pelikan 1 Cartridge
Pelikan 1 Cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
621764
USD 23.90
(excl. VAT)
USD 28.68(incl. VAT)
V7 V796A laser toner & cartridge
V7 V796A laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
V796A
 — 
Imation 27298 laser toner & cartridge
Imation 27298 laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
27298
 — 
Greenman H96A Cartridge 5000pages Black laser toner & cartridge
Greenman H96A Cartridge 5000pages Black laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
H96A
 — 
HP 96A Cartridge 5000pages Black
HP 96A Cartridge 5000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C4096A X 3
96A
 — 
ROLINE

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64933 channel partners already
ROLINE EP-32 Compatible to HEWLETT PACKARD 2100, 5.000 Pages
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.10.1070
 — 
Greenman H96J Cartridge 5000pages Black laser toner & cartridge
Greenman H96J Cartridge 5000pages Black laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
H96J
 — 
MM Black Laser Toner - HP 96A (C4096A) / Canon EP32 (1561A003) High Capacity - For HP LaserJet / Canon LBP Toner 10000pages Black
MM Black Laser Toner - HP 96A (C4096A) / Canon EP32 (1561A003) High Capacity - For HP LaserJet / Canon LBP Toner 10000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15135DK
 — 
MM Black Laser Toner - HP 96A (C4096A) / Canon EP32 (1561A003) - For HP LaserJet / Canon LBP Toner 5000pages Black
MM Black Laser Toner - HP 96A (C4096A) / Canon EP32 (1561A003) - For HP LaserJet / Canon LBP Toner 5000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15017DK
 —