X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
03A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3903A show
Show alternative article codes used in the online market place
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Nov 2016 10:54:14
The date of the most recent change of this product data-sheet in Icecat.
Product views: 334532
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Warranty: This HP product is warranted to be free from defects in materials and workmanship.standard statement: This HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVEIS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP 03A Cartridge 4000pages Black:
The short editorial description of HP 03A Cartridge 4000pages Black
03A Black LaserJet Toner Cartridge

Marketing text HP 03A Cartridge 4000pages Black

:
The official marketing text of HP 03A Cartridge 4000pages Black as supplied by the manufacturer
HP 03A Toner Cartridge with black microfine toner for the HP LaserJet 5p, 5mp, 6p and 6mp Printers. Cartridge prints approximately 4000 pages. For clear, sharp output, nothing outperforms genuine HP LaserJet toner cartridges.

Short summary description HP 03A Cartridge 4000pages Black:
This short summary of the HP 03A Cartridge 4000pages Black data-sheet is auto-generated and uses the product title and the first six key specs.
HP 03A, Cartridge, Black, Laser, HP LaserJet 5p, 5mp, 6p, 6mp, 15 - 32 °C, 10 - 90%
Long summary description HP 03A Cartridge 4000pages Black:
This is an auto-generated long summary of HP 03A Cartridge 4000pages Black based on the first three specs of the first five spec groups.
HP 03A. Type: Cartridge, Page yield: 4000 pages, Printing colours: Black. Dimensions (WxDxH): 196 x 344 x 122 mm, Weight: 910 g. Package dimensions (WxDxH): 344 x 122 x 196 mm, Package weight: 1.22 kg
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Type
Characteristics of the device.
Cartridge
Page yield
How many pages can be produced.
4000 pages
Printing colours*
The colours that can be produced by the printer.
Black
Print technology
Indicates the method used to print by this product.
Laser
Compatible products*
Other products that can be used with this product.
HP LaserJet 5p, 5mp, 6p, 6mp
Quantity per pack*
1 pc(s)
Quantity per box
Number of products per box.
1 pc(s)
Pallet size (EU)
1200 x 800 x 1129 mm
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
196 x 344 x 122 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
910 g
Packaging data
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
344 x 122 x 196 mm
Package weight
Weight of the packaged product.
1.22 kg
Brand
Image
Product code
Product
Stock
Price from
V7 V703A laser toner & cartridge
V7 V703A laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
V703A
 — 
Pelikan 1 Cartridge
Pelikan 1 Cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
617589
USD 28.86
(excl. VAT)
USD 34.62(incl. VAT)
ROLINE

(show your logo)
We only include the brand logos of Open Icecat participants (sponsors) with whom we entered into a formal agreement to make their product content available for all their channel partners on their websites. Open Icecat is the most powerful network as it is used by 64669 channel partners already
ROLINE EP-V Compatible to HEWLETT PACKARD V P / V MP / VI P / VI MP, 4.400 Pages
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
16.10.1067
 — 
MM Black Laser Toner - HP 06A (C3903A) / Canon EP-V - For HP LaserJet / Canon LBP Toner 4000pages Black
MM Black Laser Toner - HP 06A (C3903A) / Canon EP-V - For HP LaserJet / Canon LBP Toner 4000pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15053DK
 — 
Greenman H03A Cartridge 4000pages Black laser toner & cartridge
Greenman H03A Cartridge 4000pages Black laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
H03A
 — 
Greenman H03J Cartridge 4000pages Black laser toner & cartridge
Greenman H03J Cartridge 4000pages Black laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
H03J
 —