X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3900A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3900A
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:08:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 191868
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Long product name HP C3900A 8100pages Black laser toner & cartridge:
The short editorial description of HP C3900A 8100pages Black laser toner & cartridge
HP LaserJet C3900A Print Cartridge with Microfine Toner
Short summary description HP C3900A 8100pages Black laser toner & cartridge:
This short summary of the HP C3900A 8100pages Black laser toner & cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C3900A, Black, 10 - 32.5 °C, 10 - 95%, -20 - 40 °C, 10 - 90%, 479 x 170 x 195 mm
Long summary description HP C3900A 8100pages Black laser toner & cartridge:
This is an auto-generated long summary of HP C3900A 8100pages Black laser toner & cartridge based on the first three specs of the first five spec groups.
HP C3900A. Page yield: 8100 pages, Printing colours: Black, Quantity per pack: 1 pc(s). Dimensions (WxDxH): 479 x 170 x 195 mm, Weight: 2.11 kg, Empty weight: 1.77 kg. Package weight: 2.66 kg. Pallet weight: 145 kg, Quantity per pallet: 55 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Page yield
How many pages can be produced.
8100 pages
Printing colours*
The colours that can be produced by the printer.
Black
Quantity per pack*
1 pc(s)
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32.5°C
Operating relative humidity (H-H)
10 - 95%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
479 x 170 x 195 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.11 kg
Empty weight
Weight of product without filling.
1.77 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1200 x 800 x 1124 mm
Packaging data
Package weight
Weight of the packaged product.
2.66 kg
Logistics data
Pallet weight
145 kg
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
55 pc(s)
Brand
Image
Product code
Product
Stock
Price from
V7 V700A laser toner & cartridge
V7 V700A laser toner & cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
V700A
 — 
Pelikan 1 Cartridge
Pelikan 1 Cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
616839
 — 
MM Black Laser Toner - HP 00A (C3900A) / Canon EP-B - For HP LaserJet / Canon LBP Toner 8100pages Black
MM Black Laser Toner - HP 00A (C3900A) / Canon EP-B - For HP LaserJet / Canon LBP Toner 8100pages Black
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
15118DK
 —