X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High-gloss White Film-914 mm x 21.3 m (36 in x 70 ft)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3885A
Category :
Film that can be printed on by laser printers and photocopies and then used for presentations and for signs.
matt white films
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:41
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15408
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: HP Large Format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the user is unsatisfied with HP Large Format printing material they should contact their HP reseller.

Marketing text HP High-gloss White Film-914 mm x 21.3 m (36 in x 70 ft)

:
The official marketing text of HP High-gloss White Film-914 mm x 21.3 m (36 in x 70 ft) as supplied by the manufacturer
hp high-gloss white film, 165 g/m2, 914 mm, 22 m roll

A durable, glossy solution for high resolution images. Bright white, smooth polyester-base creates a highly durable alternative to photo papers. Produces sharp contrast and vibrant color. Fade-resistant indoors.

Short summary description HP High-gloss White Film-914 mm x 21.3 m (36 in x 70 ft):
This short summary of the HP High-gloss White Film-914 mm x 21.3 m (36 in x 70 ft) data-sheet is auto-generated and uses the product title and the first six key specs.
HP High-gloss White Film-914 mm x 21.3 m (36 in x 70 ft)
Long summary description HP High-gloss White Film-914 mm x 21.3 m (36 in x 70 ft):
This is an auto-generated long summary of HP High-gloss White Film-914 mm x 21.3 m (36 in x 70 ft) based on the first three specs of the first five spec groups.
HP High-gloss White Film-914 mm x 21.3 m (36 in x 70 ft)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs