X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
matglanzend fotopapier (rol, 914 mm)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3883A
Category :
Different mediums which can support printed material, such as paper, card and plastic.
printing media
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:39:46
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9998
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .

Marketing text HP matglanzend fotopapier (rol, 914 mm)

:
The official marketing text of HP matglanzend fotopapier (rol, 914 mm) as supplied by the manufacturer
HP Semi Gloss Photo Paper, 36 in roll, 914 mm wide, 42 lb, 158 g/m2, 100 ft, 30.5 m
Short summary description HP matglanzend fotopapier (rol, 914 mm):
This short summary of the HP matglanzend fotopapier (rol, 914 mm) data-sheet is auto-generated and uses the product title and the first six key specs.
HP matglanzend fotopapier (rol, 914 mm)
Long summary description HP matglanzend fotopapier (rol, 914 mm):
This is an auto-generated long summary of HP matglanzend fotopapier (rol, 914 mm) based on the first three specs of the first five spec groups.
HP matglanzend fotopapier (rol, 914 mm)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs