X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vellum Paper-610 mm x 45.7 m (24 in x 150 ft)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3862A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698076750
Category :
Synthetic material used for a variety of purposes including plans, technical drawings, and blueprints.
vellum paper
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 27795
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.
Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Vellum Paper-610 mm x 45.7 m (24 in x 150 ft):
The short editorial description of HP Vellum Paper-610 mm x 45.7 m (24 in x 150 ft)
HP Vellum Paper 75 gsm-610 mm x 45.7 m (24 in x 150 ft)

Marketing text HP Vellum Paper-610 mm x 45.7 m (24 in x 150 ft)

:
The official marketing text of HP Vellum Paper-610 mm x 45.7 m (24 in x 150 ft) as supplied by the manufacturer
HP Vellum Paper is ideal for reproducible final drawings. Offers crisp, archivable line drawings and sharp text and uniform solid areas. 75-g/m² (20-lb) weight provides excellent handling and durability. The HP Designjet printing solution—printer, ink supplies and media—is custom-engineered, tested and guaranteed to provide consistent, exceptional quality results, every time.
Short summary description HP Vellum Paper-610 mm x 45.7 m (24 in x 150 ft):
This short summary of the HP Vellum Paper-610 mm x 45.7 m (24 in x 150 ft) data-sheet is auto-generated and uses the product title and the first six key specs.
HP Vellum Paper-610 mm x 45.7 m (24 in x 150 ft)
Long summary description HP Vellum Paper-610 mm x 45.7 m (24 in x 150 ft):
This is an auto-generated long summary of HP Vellum Paper-610 mm x 45.7 m (24 in x 150 ft) based on the first three specs of the first five spec groups.
HP Vellum Paper-610 mm x 45.7 m (24 in x 150 ft)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs