X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3861A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3861A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698076743
Category :
Large format media include billboard posters and large outdoor screens.
large format media
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:44:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 35194
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: HP Large Format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the user is unsatisfied with HP Large Format printing material they should contact their HP reseller.
Long product name HP C3861A large format media:
The short editorial description of HP C3861A large format media
C3861A - 914mm x 45.7m, 70 g/m2, Matte

Marketing text HP C3861A large format media

:
The official marketing text of HP C3861A large format media as supplied by the manufacturer
HP Vellum Paper is ideal for reproducible final drawings. 100% cotton fiber offers crisp, archivable line drawings and sharp text and uniform solid areas. 75-g/m2 (20-lb) weight provides excellent handling and durability. The HP Designjet printing solution—printer, ink supplies and media—is custom-engineered, tested and guaranteed to provide consistent, exceptional quality results, every time.
Short summary description HP C3861A large format media:
This short summary of the HP C3861A large format media data-sheet is auto-generated and uses the product title and the first six key specs.
HP C3861A, Matte, 15 - 35 °C, 59 - 86 °C, 20 - 80%, 20 - 80%, 59 - 95 °F
Long summary description HP C3861A large format media:
This is an auto-generated long summary of HP C3861A large format media based on the first three specs of the first five spec groups.
HP C3861A. Finish type: Matte, Maximum roll length: 45.7 m, Size: 10.9 cm (4.3"). Dimensions (WxDxH): 106 x 939 x 106 mm, Weight: 3.57 kg, Package dimensions (WxDxH): 106 x 106 x 939 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Maximum roll length
45.7 m
Size
Physical dimension.
10.9 cm (4.3")
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
70
Supported media weight (imperial)
9.07 kg (20 lbs)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
59 - 86°C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 95°F
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
106 x 939 x 106 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.57 kg
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
106 x 106 x 939 mm
Package weight
Weight of the packaged product.
3.57 kg