X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Translucent Bond Paper
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3859A
Category :
Transparent films can be printed on or written on directly. These can then be used in presentations with a projector.
transparancy films
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:58
The date of the most recent change of this product data-sheet in Icecat.
Product views: 45318
This statistic is based on the 64669 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62971 free Open Icecat users .
Long product name HP Translucent Bond Paper:
The short editorial description of HP Translucent Bond Paper
Translucent Bond Paper - 67 g/m², 3930g, White

Marketing text HP Translucent Bond Paper

:
The official marketing text of HP Translucent Bond Paper as supplied by the manufacturer
For reproducible drawings and check prints. An economical alternative to vellum, HP Translucent Bond Paper provides translucency, dense blacks and sharp, crisp lines and text, making it ideal for diazo and xerographic reprints. The HP Designjet printing solution—printer, ink supplies and media—is custom-engineered, tested and guaranteed to provide consistent, exceptional quality results, every time.
Short summary description HP Translucent Bond Paper:
This short summary of the HP Translucent Bond Paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Translucent Bond Paper, 111 x 111 x 949 mm
Long summary description HP Translucent Bond Paper:
This is an auto-generated long summary of HP Translucent Bond Paper based on the first three specs of the first five spec groups.
HP Translucent Bond Paper. Roll width: 91.4 cm, Roll length: 45 m, Dimensions (WxDxH): 111 x 111 x 949 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Print media weight
The weight of the media (e.g. sheet of paper) which you print on.
67
Printing media thickness
Physical thickness of media (paper or film) expressed in mils and microns.
3
Printing material shelf life
Length of time (duration) a media product may be stored before use
1
Weight & dimensions
Roll width
91.4 cm
Weight & dimensions
Roll length
45 m
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
111 x 111 x 949 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
3.93 kg
Package weight
Weight of the packaged product.
4.57 kg
Technical details
Quantity outer carton
1 pc(s)