X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Inkjet Glossy Paper-10 sht/A4/210 x 297 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3831A
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 16 Jan 2017 11:04:07
The date of the most recent change of this product data-sheet in Icecat.
Product views: 24679
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: 90 daymanufacturer will replace if defective
Long product name HP Premium Inkjet Glossy Paper-10 sht/A4/210 x 297 mm A4 (210×297 mm) Gloss White inkjet paper:
The short editorial description of HP Premium Inkjet Glossy Paper-10 sht/A4/210 x 297 mm A4 (210×297 mm) Gloss White inkjet paper
HP Premium Inkjet Glossy Paper 160 gsm-10 sheet/A4/210 x 297 mm

Marketing text HP Premium Inkjet Glossy Paper-10 sht/A4/210 x 297 mm A4 (210×297 mm) Gloss White inkjet paper

:
The official marketing text of HP Premium Inkjet Glossy Paper-10 sht/A4/210 x 297 mm A4 (210×297 mm) Gloss White inkjet paper as supplied by the manufacturer
HP's glossiest inkjet print media, it delivers stunning images and is ideal for users in business and professional environments who put a priority on high-impact images and colour. Offers superb clarity and sharp detail, with rich colour and deep, glossy black. The instant-dry finish prevents smearing and smudging for easy handling. It gives impressive results for high-resolution digital images and colour graphics. Ideal for report covers, presentations, portfolios, art and design applications.
Short summary description HP Premium Inkjet Glossy Paper-10 sht/A4/210 x 297 mm A4 (210×297 mm) Gloss White inkjet paper:
This short summary of the HP Premium Inkjet Glossy Paper-10 sht/A4/210 x 297 mm A4 (210×297 mm) Gloss White inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Premium Inkjet Glossy Paper-10 sht/A4/210 x 297 mm, A4 (210×297 mm), Inkjet printing, Gloss, White
Long summary description HP Premium Inkjet Glossy Paper-10 sht/A4/210 x 297 mm A4 (210×297 mm) Gloss White inkjet paper:
This is an auto-generated long summary of HP Premium Inkjet Glossy Paper-10 sht/A4/210 x 297 mm A4 (210×297 mm) Gloss White inkjet paper based on the first three specs of the first five spec groups.
HP Premium Inkjet Glossy Paper-10 sht/A4/210 x 297 mm. Paper size: A4 (210×297 mm), Finish type: Gloss, Recommended usage: Inkjet printing
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Paper size*
The size of the paper e.g. A4, A3.
A4 (210×297 mm)
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Gloss
Recommended usage*
What the product should be used for, and how it should be used (e.g. ambient temperature).
Inkjet printing
Colour of product*
The colour e.g. red, blue, green, black, white.
White
Features
Printing material shelf life
Length of time (duration) a media product may be stored before use
2
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
10