X

Icecat the open catalog

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Toner, magenta
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3104A show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698005835
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 20 Sep 2013 15:49:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 36024
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Short summary description HP Color LaserJet Toner, magenta:
This short summary of the HP Color LaserJet Toner, magenta data-sheet is auto-generated and uses the product title and the first six key specs.
HP Color LaserJet Toner, magenta, Magenta, 10 - 28 °C, 20 - 80 %, -20 - 40 °C, 87 x 61 x 204 mm, 0.25 kg
Long summary description HP Color LaserJet Toner, magenta:
This is an auto-generated long summary of HP Color LaserJet Toner, magenta based on the first three specs of the first five spec groups.
HP Color LaserJet Toner, magenta. Printing colours: Magenta. Operating temperature range (T-T): 10 - 28 °C, Operating relative humidity range: 20 - 80 %, Storage temperature range (T-T): -20 - 40 °C. Dimensions (WxDxH): 87 x 61 x 204 mm, Package weight: 0.25 kg, Empty weight: 77 g
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
No information available on Specs