X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Toner, cyan
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C3102A show
Show alternative article codes used in the online market place
Category :
Toner cartridges for your laser printer or copier.
laser toner & cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:08:26
The date of the most recent change of this product data-sheet in Icecat.
Product views: 43921
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: Statement: This HP toner supply is warranted to be free from defects in materials and workmanship. Thisdoes not apply to toner supplies that (a) have been refilled or tampered with in any way or (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product. To obtainservice, please return the product to your authorized HP service provider or place of purchase. At HP's option, HP will either replace products that prove to be defective or refund the purchase price. Thisis superseded by any service contract under which this product was purchased. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVEIS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Color LaserJet Toner, cyan:
The short editorial description of HP Color LaserJet Toner, cyan
HP Color LaserJet Toner, cyan

Marketing text HP Color LaserJet Toner, cyan

:
The official marketing text of HP Color LaserJet Toner, cyan as supplied by the manufacturer
HP Color LaserJet 5 and 5M printing supplies are ideal for office users who need reliable, professional-quality laser output. HP Color LaserJet Toner Supplies are designed together to work together with HP Color LaserJet 5 and 5M printers, for true colors and optimal registration. Yield: 3,000 pages, based on 5% average coverage.
Short summary description HP Color LaserJet Toner, cyan:
This short summary of the HP Color LaserJet Toner, cyan data-sheet is auto-generated and uses the product title and the first six key specs.
HP Color LaserJet Toner, cyan, Cyan, Laser, 10 - 28 °C, 20 - 80%, -20 - 40 °C, 87 x 61 x 204 mm
Long summary description HP Color LaserJet Toner, cyan:
This is an auto-generated long summary of HP Color LaserJet Toner, cyan based on the first three specs of the first five spec groups.
HP Color LaserJet Toner, cyan. Printing colours: Cyan, Print technology: Laser. Dimensions (WxDxH): 87 x 61 x 204 mm, Weight: 180 g, Empty weight: 77 g. Package weight: 250 g. Pallet weight: 103 kg, Quantity per pallet: 400 pc(s)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan
Print technology
Indicates the method used to print by this product.
Laser
Colour
Yes
Approximate page yield (A4, colour)
Approximate number of pages that can be printed with at least 5% coverage.
3000 pages
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 40°C
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 28°C
Non-operating relative humidity (non-condensing)
Range of relative humidity (non-condensing) in which a non-operating product can be stored.
20 - 70%
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
87 x 61 x 204 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
180 g
Empty weight
Weight of product without filling.
77 g
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1140 x 670 x 978 mm
Packaging data
Package weight
Weight of the packaged product.
250 g
Logistics data
Pallet weight
103 kg
Number of cartons per pallet
400
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
400 pc(s)