location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY m6-1103ss Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
m6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
m6-1103ss
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2B88EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2024 20:59:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY m6-1103ss Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - Intel® Core™ i5 i5-3210M 2.5 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Radeon HD 7670M 2 GB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 62 Wh 90 W
  • - Windows 8 64-bit
More>>>
Short summary description HP ENVY m6-1103ss Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black:
This short summary of the HP ENVY m6-1103ss Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY m6-1103ss, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP ENVY m6-1103ss Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black:
This is an auto-generated long summary of HP ENVY m6-1103ss Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black based on the first three specs of the first five spec groups.

HP ENVY m6-1103ss. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3210M
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3200 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
AMD Radeon HD 7670M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
On-board graphics card ID
0x166
Audio
Audio system
Beats Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in subwoofer
Yes
Built-in microphone
Yes
Camera
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Networking features
Gigabit LAN, WLAN
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
Ports & interfaces
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel HM77 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0N0
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65708
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
2800 mAh
Battery capacity *
62 Wh
Power
AC adapter power
90 W
Security
Cable lock slot
No
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
379.5 mm
Depth
250.7 mm
Height
26.5 mm
Weight *
2.4 kg
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
AMD, Intel
Source Testseek summary Average rating
Reviews
Updated:
2013-08-03 10:25:15
Uk has collected 10 expert reviews for HP ENVY m6-1103ss Intel® Core™ i5 i5-3210M Laptop 39.6 cm (15.6") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 8 Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-08-03 10:25:15
AMD’s mobile processors aren’t traditionally known for their high performance, but they’re well suited to great value mid-range systems such as HP’s Envy M6-1205SA. This laptop has dedicated graphics, a 15.6in display, a good battery and great connecti...
Bottom line excellent battery life and great for games, the Envy M6-1205SA is a bargain...
80%
expertreviews.co.uk
Updated:
2013-12-11 07:37:47
AMD’s mobile processors are commonly found in entry level laptops, but the HP Envy M6-1310sa is a mid-range AMD-powered laptop that’s powerful and well priced.The HP Envy M6-1310sa quad-core 2.5GHz AMD A10-5750M processor is one of AMD’s Richland models...
Bottom line A powerful laptop with dedicated graphics and good battery life at a great price...
80%
chip.com.my
Updated:
2016-12-01 16:36:05
The HP Envy line of notebooks have been one of the most beautiful-looking ones out there in the market. The new HP Envy m6-1201TX is exactly that, plus more. This is one notebook that can seamlessly switch between work and play at the drop of a hat.This p...
Good Powerful specs, Gorgeous design, Topnotch audio...
Bad Non HD display...
Bottom line The HP Envy m6 is a do-it-all machine, thanks to the Intel Core i7 processor and AMD Radeon HD 7670M GPU. There are little negatives to speak about the machine (frankly, we only lament the lower-res screen), but this is an otherwise stellar notebook that...
0%
notebookcheck.net
Updated:
2013-08-03 10:25:15
HP sends yet another multimedia laptop dubbed Envy m6-1101sg into the race with the familiar aluminum casing. The 15.6-incher is delivered with Windows 8 as the operating system. At a price of around 800 Euros (~$1063), HP's Envy belongs to the more affor...
Good High application performance, Good LED backlit keyboard, Good sound, Low noise development...
Bad Reflective screen, Small arrow keys, Weak graphics performance...
Bottom line The weak screen devalues HP's Envy m6-1101sgHP's Envy m6-1101sg multimedia laptop exhibits a few strengths. The 15.6-incher in an aluminum casing features a high application performance alongside Intel's dual-core i5-3210M processor. A highlight is the ba...
83%