Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP deskjet 350c printer Colour 600 x 600DPI inkjet printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
deskjet 350c printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2697A
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 42117
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 08 Sep 2017 14:12:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP deskjet 350c printer Colour 600 x 600DPI inkjet printer :
The short editorial description of HP deskjet 350c printer Colour 600 x 600DPI inkjet printer

HP deskjet 350c printer350c
More>>>

HP deskjet 350c printer Colour 600 x 600DPI inkjet printer:
The official marketing text of HP deskjet 350c printer Colour 600 x 600DPI inkjet printer as supplied by the manufacturer
HP's robust, mobile printer for fast, professional-quality documentsHP's robust, mobile printer for fast, professional-quality documents.The HP Deskjet 350c is specifically designed to meet the needs of professionals on the move. It's a mobile printer which delivers desktop efficiency without the desk.

Battery and infrared adaptor for cable free printing (standard with deskjet 350cbi). Bluetooth™ module available (radio frequency and secure data transmission at 10 meters range)
Short summary description HP deskjet 350c printer Colour 600 x 600DPI inkjet printer:
This short summary of the HP deskjet 350c printer Colour 600 x 600DPI inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.
HP deskjet 350c printer, 600 x 600 DPI, 3 ppm, 2 ppm, 5 ppm, 0.8 ppm, 0.512 MB
Long summary description HP deskjet 350c printer Colour 600 x 600DPI inkjet printer :

HP deskjet 350c printer. Maximum resolution: 600 x 600 DPI. Print speed (black, normal quality, A4/US Letter): 3 ppm, Print speed (colour, draft quality, A4/US Letter): 2 ppm, Print speed (black, draft quality, A4/US Letter): 5 ppm. Internal memory: 0.512 MB, Buffer size: 32 KB. Standard input capacity: 30 sheets, Maximum input capacity: 30 sheets. Power consumption (typical): 14.3 W

This is an auto-generated long summary of HP deskjet 350c printer Colour 600 x 600DPI inkjet printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
600 x 600 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Typefaces
List of typefaces included and any qualifications.
8 fonts (4 portrait & 4 landscape): CG Times, CG Times Italic, Univers, Univers Italic, Courier, Courier Italic, Letter Gothic, Letter Gothic Italic
Colour printing technology
hp colorsmart ii
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
3 ppm
Print speed (colour, draft quality, A4/US Letter)
2 ppm
Print speed (black, draft quality, A4/US Letter)
5 ppm
Print speed (colour, normal quality, A4/US Letter)
0.8 ppm
Print speed (colour, best quality, A4)
0.5 ppm
Print speed (black, best quality, A4)
1 ppm
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.512 MB
Buffer size
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
32 KB
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
30 sheets
Maximum input capacity
30 sheets
Output capacity
Duty cycle letter size (maximum)
500 pages per month
Ports & interfaces
Bluetooth
Bluetooth is a low-power radio technology developed to replace the cables and wires currently used to link or connect electronic devices such as personal computers, printers, and a wide variety of handheld devices including mobile phones. Because it uses radio-wave connectivity, a Bluetooth-enabled device has a constant, established connection to whatever browser it uses. This saves the user the trouble of logging on to check for emails or news updates, for example.
Yes
I/O ports
An interface on a device to which you can connect another device.
parallel
Weight & dimensions
Maximum dimensions (W x D x H)
Maximum dimensions (Width x Depth x Height) in millimeters.
400 x 94 x 150 mm
Power
Power consumption (typical) *
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
14.3 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Recommended operating temperature range (T-T)
15 - 35 °C
Media formats
Standard media sizes
A4
System requirements
Minimum RAM
The lowest RAM (memory) required to run a computer program or operating system.
8 MB
Minimum processor
The lowest speed that the computer processor can run at, or the minimum amount of processing capacity that can be used, for the computer and particular program(s) to function.
Pentium i486
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
windows 3.1x, 95, 98, nt 4.0, 2000, macintosh(tm), InfraRed: windows 98, 2000
Minimum system requirements
Microsoft Windows 3.1x: i486, 66 MHz, 8 Mb RAM; Microsoft Windows 95/98: Pentium, 60 MHz, 16 Mb RAM; Microsoft Windows 2000: Pentium, 166 MHz, 32 Mb RAM; Microsoft Windows NT 4.0: Pentium, 60 MHz, 24 Mb RAM; Mac OS 8.1: 32 Mb RAM; MS-DOS 3.3: i486, 4 Mb RAM
Recommended system requirements
Microsoft Windows 95/98: Pentium 300 MHz, 32 Mb RAM, Microsoft Windows NT 4.0: Pentium 300 MHz, 64 Mb RAM, Mac OS 8.6: 64 Mb RAM
Battery
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
1.5 h
Media weight
Weight fully extended
2.45 kg
Recommended media weight
60 to 90g/m2
Technical details
Network ready
Indicates whether the product is network-ready out of the box.
No
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
310 x 66 x 150 mm
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Media types supported
The types of media which can be used with this product.
Paper, Transparancies, Labels
Standard input trays
1
Power requirements
built-in power module: input voltage 100 to 240 vac (+/-10%); 50/60 hz (+/- 3 hz) battery: nimh ~1600 mah (6vdc)
Print quality
Print quality (colour, best quality)
The best print quality for color printing in dots per inch. Manufacturers are optimizing often with software the print quality.
600 DPI
Print quality (black, best quality)
Best print quality with black cartridge. Often the quality is optimized by using rendering techniques, and the most optimal conditions are assumed, like using good photo paper.
600 x 600 DPI
X