Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 1200C Colour 2400 x 1200DPI A3 inkjet printer

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1200C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2693A show
Show alternative article codes used in the online market place
Category
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
inkjet printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 52438
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 14 Oct 2017 03:47:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP Deskjet 1200C Colour 2400 x 1200DPI A3 inkjet printer :
The short editorial description of HP Deskjet 1200C Colour 2400 x 1200DPI A3 inkjet printer

6.8ppm/5ppm, 2400x1200dpi, 8MB RAM, 5000pages per month
More>>>

HP Deskjet 1200C Colour 2400 x 1200DPI A3 inkjet printer:
The official marketing text of HP Deskjet 1200C Colour 2400 x 1200DPI A3 inkjet printer as supplied by the manufacturer
The HP DeskJet 1220C is designed for small businesses that need professional speed to create impressive documents without any limitations on type and size of media. To get the best from your HP DeskJet, always use original HP Supplies and Accessories. With everything working together throughout the printing process, you'll get trouble-free performance and output that is always clear, always sharp.
Short summary description HP Deskjet 1200C Colour 2400 x 1200DPI A3 inkjet printer:
This short summary of the HP Deskjet 1200C Colour 2400 x 1200DPI A3 inkjet printer data-sheet is auto-generated and uses the product title and the first six key specs.
HP Deskjet 1200C, 5000 pages per month, 2400 x 1200 DPI, PCL 3, 6.8 ppm, 9.5 ppm, 11 ppm
Long summary description HP Deskjet 1200C Colour 2400 x 1200DPI A3 inkjet printer :

HP 1200C, Deskjet. Maximum duty cycle: 5000 pages per month, Maximum resolution: 2400 x 1200 DPI, Standard printer languages: PCL 3. Print speed (black, normal quality, A4/US Letter): 6.8 ppm, Print speed (colour, draft quality, A4/US Letter): 9.5 ppm, Print speed (black, draft quality, A4/US Letter): 11 ppm. Internal memory: 8 MB. Standard input capacity: 150 sheets. Standard output capacity: 50 sheets

This is an auto-generated long summary of HP Deskjet 1200C Colour 2400 x 1200DPI A3 inkjet printer based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Print technology
Colour *
Yes
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
5000 pages per month
Maximum resolution *
Maximum printing resolution.
2400 x 1200 DPI
Number of print cartridges *
The amount of print cartridges. A print cartridge is a container holding a quantity of ink which is inserted into a inkjet printer mechanism.
2
Standard printer languages *
A printer (control) language or page description language (PDL) is a language that describes the appearance of a printed page more efficiently than a bitmap. PostScript, one of the most noted page description languages, is a complete programming language.
PCL 3
Printing
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
6.8 ppm
Print speed (colour, draft quality, A4/US Letter)
9.5 ppm
Print speed (black, draft quality, A4/US Letter)
11 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, normal quality, A3)
4 ppm
Print speed (colour, normal quality, A3)
3.3 ppm
Memory
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
8 MB
Input capacity
Standard input capacity *
The number of sheets of paper that can be held by a device.
150 sheets
Output capacity
Standard output capacity *
The normal capacity for outputs for this product.
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Standard tray media types *
The types of media which are used in the printer/photocopier trays e.g. glossy paper, photo paper, envelopes.
Card stock, Envelopes, Glossy paper, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
Different sizes of paper from A0 (big) to A9 (small). A4 is the most common size used for printing documents.
A3,A3+,A4,A5,A6
ISO B-series sizes (B0...B9)
B4,B5
Paper handling
ISO C-series sizes (C0...C9)
C5,C6
Standard tray media weight
60 - 135 g/m²
Ports & interfaces
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
No
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Standard interfaces *
Most common industry-standard communication protocols ranging from RS-232, RS-422, RS-423, RS-485, and LVDS to USB.
Parallel, USB
Software
Windows operating systems supported
Windows vesions wich can be used with the device.
Windows 2000,Windows 2000 Professional,Windows 95,Windows 98,Windows 98SE,Windows ME,Windows NT
Mac operating systems supported
Mac operating systems e.g. OS X can be used with the device.
Yes
Other operating systems supported
DOS
Weight & dimensions
Width *
The measurement or extent of something from side to side.
592.3 mm
Depth *
The distance from the front to the back of something.
381 mm
Height *
The measurement of the product from head to foot or from base to top.
233 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10 kg
Power
AC input voltage
The voltage of the AC electricity that is inpitted into the product.
100-240
AC input frequency
50/60
Power consumption (off)
1 W
Power consumption (standby)
The amount of electricity that is consumed when the product is on standby.
11.3 W
Power consumption (printing)
47.7 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Display
Built-in display *
A display which is part of the product, so you do not need to attach another display.
No
Technical details
Colour of product *
The colour e.g. red, blue, green, black, white.
Grey
X