location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TouchSmart Ultrabook™ 4-1103ea Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY TouchSmart Ultrabook™ 4-1103ea
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1X26EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111492593 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9287
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2013
Product end of life date
Bullet Points HP ENVY TouchSmart Ultrabook™ 4-1103ea Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-3317U 1.7 GHz
  • - Touchscreen 35.6 cm (14") HD 1366 x 768 pixels LED backlight 16:9
  • - 8 GB DDR3-SDRAM 2 x 4 GB
  • - 532 GB HDD+SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 65 W
  • - Windows 8 64-bit
Long product name HP ENVY TouchSmart Ultrabook™ 4-1103ea Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black, Silver :
The long product name of HP ENVY TouchSmart Ultrabook™ 4-1103ea Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3317U (1.7GHz, 3MB L3 cache), Intel HM77 Express, 8GB DDR3, 500GB SATA 5400 rpm + 32GB mSATA SSD, Intel HD Graphics 4000, 14" HD LED 1366 x 768, Gigabit LAN, WLAN, Bluetooth, Windows 8 64-bit
More>>>
HP ENVY TouchSmart Ultrabook™ 4-1103ea Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black, Silver:
The official description of HP ENVY TouchSmart Ultrabook™ 4-1103ea Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pick up the power of touch. Now with the intuitive power of touch, the HP ENVY TouchSmart Ultrabook™ 4 is up for even more. With an eye-catching metal design, it packs Beats Audio™, a booming subwoofer, and graphics performance that will blow you away.

Everything a touch Ultrabook™ should be.
With Intel® Smart Connect Technology, each time you come back to your HP ENVY TouchSmart Ultrabook™ you’ll see that email and social networks are up-to-date. It stays a step ahead, so you don’t miss a thing.

Less to carry. Even more to ENVY.
- Get automatic air conditioning for your laptop. HP CoolSense technology adjusts its temperature based on usage and conditions. It stays cool. You stay comfortable.

There’s always room for fun.
- Sync the photos you take on your smartphone or tablet with your PC. HP Connected Photo keeps your memories preserved and lets you share them easily.

Protection built-in.
- With HP ProtectSmart, your notebook’s data stays safe from accidental bumps and bruises. It senses motion and plans ahead, stopping your hard drive and protecting your entire digital life.

Customer receives Universal Music Package
- Embedded software allows Consumers the chance to win ‘Money Can’t Buy’ Experiences and VIP Concert tickets, to download and own up to 30 tracks and have access to unlimited streaming of the Universal Music Catalogue – all for free.

With HP products you get great support
- HP Support Assistant provides you with an interactive solution that helps to keep your PC performance at its best. We also provide 90 days of pre-installed software assistance for your PC to have the optimal start.

Short summary description HP ENVY TouchSmart Ultrabook™ 4-1103ea Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black, Silver:
This short summary of the HP ENVY TouchSmart Ultrabook™ 4-1103ea Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY TouchSmart Ultrabook™ 4-1103ea, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 532 GB

Long summary description HP ENVY TouchSmart Ultrabook™ 4-1103ea Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black, Silver:
This is an auto-generated long summary of HP ENVY TouchSmart Ultrabook™ 4-1103ea Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black, Silver based on the first three specs of the first five spec groups.

HP ENVY TouchSmart Ultrabook™ 4-1103ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD+SSD. Operating system installed: Windows 8. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-06-29 02:39:29
Uk has collected 61 expert reviews for HP ENVY TouchSmart Ultrabook™ 4-1103ea Intel® Core™ i5 i5-3317U Laptop 35.6 cm (14") Touchscreen HD 8 GB DDR3-SDRAM 532 GB HDD+SSD Windows 8 Black, Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
tweaktown.com
Updated:
2014-06-29 02:39:28
We've got one of HP's touch-enabled Ultrabooks in the lab today. The Envy TouchSmart 4 is a 14-inch, touch-enabled Ultrabook inspired by Intel that is a bit easier on the wallet than some of the other Ultrabooks we've recently had through our lab. Is...
Bottom line Let's get down to the nuts and bolts. We've seen the hard numbers and the subjective feelings towards this computer, so just where does it stack up? Taking the price into consideration, it does pretty well. The system is currently available directly f...
89%
digitalversus.com
Updated:
2014-06-29 02:39:28
The HP Envy TouchSmart Ultrabook 4 is a 14-inch ultrabook that sells for around £800. The main thing we're looking at today is how it compares with last year's HP... Intel promised it and now we're getting it: expect to see some new features on ultrabook...
Good Design and finish, Responsiveness, Processing power, Good connectivity...
Bad Terrible screen, Horrible sound, Low gaming capabilities, Battery life (4 hours)...
Bottom line This is a sleek ultrabook with a quality chassis and great processing power for the asking price. But until HP decides to put some effort into the screen and audio—which, after all, are some of the things it's advertising—it will never catch up with Asus...
60%
uk.hardware.info
Updated:
2014-06-29 02:39:28
In Windows 8 the touch interface is one of the pivotal features, and an increasing number of touchscreen laptops are coming out, both entry-level and higher-end models. HP released the Envy TouchSmart 4, a sleek and energy-efficient Ultrabook that's pos...
Bottom line The HP Envy Touchsmart 4-1102ed is a touchscreen Ultrabook. It has an energy-efficient Intel Core i5 processor and a TN screen with a resolution of 1366x768 pixels. It's a powerful enough 14-inch Ultrabook, with as only drawback the relatively high weig...
0%
techadvisor.co.uk
Updated:
2014-06-29 02:39:28
Our test laptop shipped with an Intel Core i5-3317U CPU, 4GB of system memory, Windows 8 and integrated Intel HD 4000 graphics - the product on sale in the UK comes with 8GB RAM, however, so expect an uplift in performance (you can never have too much...
Bottom line The chief issue, as mentioned, with the Envy TouchSmart Ultrabook 4 is its weight. To be fair, HP is hardly alone - I've seen a number of Ultrabooks, including older, non-touch based systems come in at over four pounds. If the heft doesn't bother you...
70%
pcadvisor.co.uk
Updated:
2014-06-29 02:39:28
HP's Envy 4 is an Ultrabook with a 14in screen. The design is sleek, comprising of a brushed black aluminium lid and keyboard surround, with an eye-catching red plastic underside, just like the larger Envy 6. It looks great but the finish shows every f...
Bottom line The Envy 4 is a good looking and well-made laptop for the price. It's not as attractive at Lenovo's U410, though, and battery life is the only real standout feature. We prefer the U410's extra gaming power, but the Envy 4 remains a sensible choice if y...
60%
expertreviews.co.uk
Updated:
2014-06-29 02:39:28
HP’s Envy 4 is a compact Ultrabook with a 14in screen. It retains the same black brushed metal and red rubberised plastic styling, as the rest of the Envy range, giving it a luxurious look and feel. Open the lid and the monochrome colour scheme continu...
Bottom line Stylish, compact and well-priced, if a little slow...
80%
theregister.co.uk
Updated:
2014-06-29 02:39:29
HP made quite a fuss when it launched its Spectre Ultrabook back in May, and whilst we praised its gleaming, glass design we also noted that the Spectre was a bit on the porky side for what was meant to be an ‘ultraportable’ laptop. It was also burdene...
Bottom line This is one of those ‘glass half full’ situations. If you consider portability to be the be-all and end-all of an Ultrabook then the Envy 4 – like the Spectre – falls short when compared to its slimmer, lighter 13in rivals. On the other hand, it’s che...
80%
techadvisor.co.uk
Updated:
2014-06-29 02:39:29
The HP Envy Ultrabook 4 is aptly named - this Ultrabook's premium design and subtle pop of colour makes it the envy of ultraportables everywhere. Ultrabooks, for the most part, look the same: skinny, sleek, and an awful lot like Apple's MacBook line. B...
Bottom line The HP Envy 4 is aptly named. It's a solid machine, with good performance scores, excellent speakers and audio enhancement software, and a mediocre screen, keyboard, and trackpad. The only big drawback is the battery life, which is disappointingly unde...
70%
hardwarezone.com.sg
Updated:
2014-06-29 02:39:29
HP's Envy range - as the name suggests - has traditionally been HP's premium line of products with its Pavilion range being the mid-tier one. However, at its Global Influencer Summit earlier this year, HP unveiled two new Envy Ultrabooks , the 14-inch Env...
Good Discrete graphics, Subwoofer, Stylish design, Great value...
Bad Standard 1366 x 768 resolution screen, No full SSD storage option...
90%
techradar.com
Updated:
2014-06-29 02:39:29
Like its big brother, the HP Envy 6, the 14-inch HP Envy 4 is an affordable Ultrabook with good looks and sound, priced at £650 in the UK and $800 in the US. You might also like Best Ultrabook: 16 top thin and lights for 2012 However, we noticed a couple...
Good Sexy design, Sounds great, Very affordable, Light and portable, Bright screen...
Bad Awful touchpad buttons, Average battery life, Rattling keyboard, No USB 3.0, Integrated graphics...
Bottom line The HP Envy 4 is certainly one of the most affordable Ultrabooks we've seen. It's got a sleek design and the power is more than enough for basic office tasks and enjoying media on the move. The Beats Audio and black metallic finish give this Ultrabook so...
60%
techradar.com/au/
Updated:
2014-06-29 02:39:29
Like its big brother, the HP Envy 6, the 14-inch HP Envy 4 is an affordable Ultrabook with good looks and sound, priced at £650 in the UK and $800 in the US.However, we noticed a couple of niggles during usage that we haven't encountered on other recent U...
Good Sexy design, Sounds great, Very affordable, Light and portable, Bright screen...
Bad Awful touchpad buttons, Average battery life, Rattling keyboard, No USB 3.0, Integrated graphics...
Bottom line We've been quick to point out shortcomings with the HP Envy 4, but the truth is it's a very cool Ultrabook. It's got enough of a design edge to single it out and its performance, while not breathtaking, is certainly credible. If you want an Ultrabook for...
60%
techsmart.co.za
Updated:
2016-02-04 06:24:29
Whereas the Envy X2 sought to meld the tablet and PC worlds, the Envy 4 is a valuable reminder of where ultrabooks have come from prior to the push for notebook/tablet hybrids.While the consensus might be that the latest is the greatest, this is not alway...
Good Very good performance, Vivid screen, Great sound, Portable, No Windows 8 idiosyncrasies...
Bad Not the latest, most up to date machine...
0%
chip.com.my
Updated:
2016-12-01 16:16:34
There is an elegance to the HP ENVY 4 Ultrabook, the sort you associate with a well-tailored suit and a matching tie. It's not the thinnest Ultrabook, but the air it carries is one of style and substance, so much so that you'll be quite ready to believe i...
Good Sleek, stylish design, Good display and audio, Solid performances...
Bad Trackpad buttons could be better...
Bottom line No, it's not the thinnest or lightest Ultrabook, but the HP ENVY 4 Ultrabook is still easily one of the best looking ones we've had. And it's not just plainly reliant on looks alone: this laptop has substance, in the form of good display and audio perfor...
0%
maximumpc.com
Updated:
2014-06-29 02:39:28
This we know: Windows 8 is more usable with a touchscreen, plain and simple. Whether that’s a practical scenario for tower-and-monitor setups is arguable, but it turns out that using touch on a laptop comes pretty naturally—even more so than we expect...
Good Good touchscreen responsiveness; respectable parts; affordable price.
Bad Weak screen; touchy touchpad; almost heavy for this class.
70%
custompcreview.com
Updated:
2014-06-29 02:39:28
Years ago when HP/Voodoo first unveiled the ENVY, it was one the best looking ultraportable notebooks on the market. It had a full carbon fiber chassis topped off with a high gloss layer and boasted an ultra thin profile even before Ultrabooks were cool...
Bottom line Overall performance on the HP ENVY TouchSmart 4 is decent for its purposes, but it's definitely lacking some horsepower for those looking to use it for more CPU/GPU intensive applications such as gaming or video editing. For its intended purpose of word p...
0%
gadgetreview.com
Updated:
2014-06-29 02:39:28
Of laptops taking unto themselves the title “ultrabook”, the ENVY Touchsmart Ultrabook 4 is perhaps the greatest stretch of the term. A 14″ Russian debutante compared to smaller, thinner, and more elegant laptops from the likes of ASUS, Apple, and others...
Good The touchscreen will make you a believer in Windows 8, Excellent keyboard and trackpad; great for heavy typists, Excellent price for the available components, Audio quality is superb, Includes Ethernet port and HDMI out...
Bad Large; it's the biggest ultrabook ever, in size and weight, Battery life is significantly less than advertised at 5.5 hours, Available upgrades are limited and expensive; no SSD upgrade...
Bottom line The HP ENVY Touchsmart 4 is an excellent laptop for business or personal use. The touchscreen and e...
90%
notebookcheck.net
Updated:
2014-06-29 02:39:28
A notebook with a touchscreen - that's still something unusual today (but not for long). But the HP Envy TouchSmart 4-1102sg isn't relying on this feature to make laptop owners envious. The manufacturer is also combining powerful speakers, a clever coolin...
Good Aluminum casing, Good design, Touchscreen, Good speakers...
Bad Reflective display with moderate brightness...
Bottom line HP Envy TouchSmart 4-1102sg UltrabookWhen it comes to the features offered by the HP Envy TouchSmart 4-1102sg we're talking about a powerful mix. The touchscreen, the included external DVD drive and the speakers with a subwoofer lift the notebook distinct...
82%
notebookcheck.net
Updated:
2014-06-29 02:39:28
A notebook with a touchscreen - that's still something unusual today (but not for long). But the HP Envy TouchSmart 4-1102sg isn't relying on this feature to make laptop owners envious. The manufacturer is also combining powerful speakers, a clever coolin...
Good Aluminum casing, Good design, Touchscreen, Good speakers...
Bad Reflective display with moderate brightness...
Bottom line HP Envy TouchSmart 4-1102sg UltrabookWhen it comes to the features offered by the HP Envy TouchSmart 4-1102sg we're talking about a powerful mix. The touchscreen, the included external DVD drive and the speakers with a subwoofer lift the notebook distinct...
82%
liliputing.com
Updated:
2014-06-29 02:39:28
The HP Envy TouchSmart 4 is Hewlett Packard’s first ultrabook with a touchscreen display. It ships with Windows 8, features an Intel Ivy Bridge processor, and measures less than an inch thick.HP sent me a demo unit to review, and I’ve been surprised a...
Bottom line At 4.5 pounds, the HP Envy TouchSmart 4 isn’t the most portable ultrabook on the market. In fact, I’m not sure why Intel insists on grouping notebooks with 14 and 15.6 inch screens into the ultrabook category in the first place, but that’s Intel’s deci...
0%
notebookcheck.net
Updated:
2014-06-29 02:39:28
Intel created the moniker "Ultrabook" to describe a premium category of subnotebooks. Initially, the prices were high: most systems fulfilling the criteria retailed for north of 1000 Euros (~$1300). While most first generation Ultrabooks featured high-end...
Good Sturdy aluminum chassis, Upscale design, Flawless keyboard and precise touchpad, ExpressCache SSD, Affordable price...
Bad Low processing power, Not really suitable for games, Reflective and not very bright display, Cooling fan is always on and quite audible, Weak cooling system...
Bottom line HP Envy 4-1000sgGreat on the outside, mediocre in all other aspects the HP Envy 4-1000sg is a mix of good and bad. HP's chassis are usually quite decent - and the Envy 4 is no exception the aluminum used for the lid and around the palm rest not only looks...
79%
g4tv.com
Updated:
2014-06-29 02:39:28
Video Review: The 14-inch HP Envy TouchSmart features a 3rd generation Intel core processor, Windows 8 and an HP Imagepad display for the perfect hands-on experience. Matt Mira and Michael Kosta check out the device for its Gadget Pr0n rating...
0%
Digitaltrends.com
Updated:
2014-06-29 02:39:28
HP's Envy line has always signified premium quality and beautiful design – usually with high price tags as a result. But as the Envy line moved into Ultrabook territory, prices came down to meet the near-$1,000 goal set forth by Intel. Earlier this year...
Good Attractive design, Excellent touchpad, Good performance...
Bad Heavy for an Ultrabook, Lots of bloatware, Narrow viewing angles on display, Unimpressive battery life...
Bottom line The addition of the touchscreen drives up the Envy's price, drops the battery life, and makes the Ultrabook heavier than before. None of these trade-offs seem worth it. Touch does make the Windows 8 experience a little more enjoyable on laptops that con...
70%
techworld.com
Updated:
2014-06-29 02:39:28
Our test laptop shipped with an Intel Core i5-3317U CPU, 4GB of system memory, Windows 8 and integrated Intel HD 4000 graphics - the product on sale in the UK comes with 8GB RAM, however, so expect an uplift in performance (you can never have too much...
Bottom line The chief issue, as mentioned, with the Envy TouchSmart Ultrabook 4 is its weight. To be fair, HP is hardly alone - I've seen a number of Ultrabooks, including older, non-touch based systems come in at over 2kg. If the heft doesn't bother you, then th...
0%
pcworld.com_techhive.com
Updated:
2014-06-29 02:39:28
The HP Envy TouchSmart Ultrabook 4 is a cleanly designed, good performing Windows 8 laptop with a nice array of ports and good input ergonomics. The only issue is weight--the digitizer for the touchscreen, support for it and the overall build quality adds...
Good Well-rounded port selection, Sturdy build...
Bad Heavy for its size...
Bottom line The Envy TouchSmart Ultrabook 4 is a decent performer with good features that lets you take advantage of Windows 8's touch capabilities, but it's also on the heavy side...
70%
theverge.com
Updated:
2014-06-29 02:39:28
It's getting hard to tell HP's thin and light consumer laptops apart: from the upcoming $1,399.99 Envy Spectre XT TouchSmart to the lowly $579.99 Envy Sleekbook 6, they all share extremely similar chassis. Only the quality of the materials and components...
Good Excellent touch experience, Few potential dealbreakers, Decent array of ports...
Bad Uninspired design, Ugly screen, Unimpressive battery life...
66%
notebookreview.com
Updated:
2014-06-29 02:39:28
The latest member of HP's ENVY family features a TouchSmart display and Windows 8 combined with premium components. Is this an Ultrabook worth buying?OverviewThe HP ENVY 4 TouchSmart — also called the HP ENVY TouchSmart Ultrabook 4t — is the latest 14-inc...
Good Great Windows 8 touchscreen experience, Good price/performance ratio, Excellent battery life...
Bad 1366 x 768 screen resolution, TNtype display with limited viewing angles, No easy access for upgrades...
Bottom line The HP ENVY 4 TouchSmart Ultrabook might not be the least expensive Windows 8 laptop that you can find but it is one of the most affordable Windows 8 notebooks that offers a great Windows 8 experience complete with a touchscreen. Yes, you are almost certa...
66%
Laptopmag.com
Updated:
2014-06-29 02:39:28
When introducing a new operating system, why not go with an established design? HP has done just that with the HP Envy TouchSmart Ultrabook 4, which combines the sleek looks of the Envy 4 with a touch-screen display and Windows 8. At $904, about $100...
Good Slick design, Solid performance, Fast boot time...
Bad Dim display, Mushy keyboard, Below-average battery life...
Bottom line HP's first Windows 8 notebook offers an attractive design and a touch-screen display, but skimps on the battery life.
60%
ubergizmo.com
Updated:
2014-06-29 02:39:28
Budget laptops, in general, used to be clunky hunks of plastic, more three-dimensional than thin, a collection of loosely grouped computer parts. Because of the recent Ultrabook (Intel’s thin-and-fast laptop) craze, even mid-to-low range computers spor...
Bottom line This kind of laptop, frankly, feels like a revelation. It wasn't too long ago that laptops in the $600-$700 range were bulky, assembled without much care to optimize space. In that respect, the HP Envy 4 is a resounding success. There aren't many laptops...
0%
slashgear.com
Updated:
2014-06-29 02:39:29
What we have here today is the shiny new HP ENVY 4 Ultrabook sporting a 3rd gen Intel Core-i5 dual-core processor and of course those Beats Audio speakers. It packs a lot of power under the hood and all folded up will only be about 0.78″ thick, but is...
Bottom line All in all this is a rather great machine. It’s lightweight, portable, thin, powerful, sounds great, and has a bright and vivid screen. Oh and did we mention affordable. For everything you get this is certainly an affordable Ultrabook, I just wish it...
0%
toptenreviews.com
Updated:
2014-06-29 02:39:29
A slim design with a metallic finish meshed with a strong processor and extra video memory creates a quality ultrabook in the HP Envy 4. This small and thin laptop comes with all the Envy trimmings, such as Beats Audio and a backlit keyboard. You'll al...
Bottom line 8.4/10...
0%
Laptopmag.com
Updated:
2014-06-29 02:39:29
FOLLOW US SHARE The HP Envy 4-1030us joins a suddenly crowded field of Ultrabooks priced around or under $800. All of these machines offer slim designs, more than five hours of battery life, plus an SSD cache paired with a larger hard drive to deliver...
Good Sleek and lightweight design; Excellent Beats Audio; Runs cool; Strong overall performance with fast boot time; Smooth and reliable touchpad...
Bad Lid can catch on back of chassis when opening; Fingerprints show up quickly on lid; Relatively dim screen...
Bottom line The HP Envy 4-1030us is a light and stylish 14-inch Ultrabook with impressive Beats Audio, but it's held back by a single design flaw.
70%
techworld.com
Updated:
2014-06-29 02:39:29
Ultrabooks, for the most part, look the same: skinny, sleek, and an awful lot like Apple's MacBook line. But the HP Envy 4 is different. It appears to be bigger and thicker than other 14-inch Ultrabooks (it's not), but it has a design that's, thankful...
Bottom line The HP Envy 4 is aptly named. It's a solid machine, with good performance scores, excellent speakers and audio enhancement software, and a mediocre screen, keyboard, and trackpad. The only big drawback is the battery life, which is disappointingly und...
0%
Digitaltrends.com
Updated:
2014-06-29 02:39:29
In 2006 HP purchased a small but storied computer boutique known as Voodoo. The acquisition was meant to enhance HP's high-performance desktops and laptops, both of which were lagging behind the competition. Both companies put a lot of effort into integra...
Good Attractive black-and-red exterior, Good touchpad, Excellent sound and useful Beats Audio software, Above average battery life...
Bad Not competitively priced, Heavy for an Ultrabook, Lots of bloatware...
Bottom line We're a bit confused about why HP has decided to take the Envy line down-market. Luxury pricing for luxury products was the entire point, and there's no reason why the Envy 4 could not have been a very nice Pavilion. HP's decision to market nearly the s...
80%
pcworld.com_techhive.com
Updated:
2014-06-29 02:39:29
Ultrabooks, for the most part, look the same: skinny, sleek, and an awful lot like Apple's MacBook line. But the HP Envy 4 is different. It appears to be bigger and thicker than other 14-inch Ultrabooks (it's not), but it has a design that's, thankfull...
Good A gorgeous, different design, Excellent audio...
Bad Battery life is only 5 hrs, 45 min, Screen looks washed out...
Bottom line The HP Envy 4 is aptly named--this Ultrabook's premium design and subtle pop of color makes it the envy of ultraportables everywhere...
70%
pcmag.com
Updated:
2014-06-29 02:39:29
The HP Envy 4-1043cl ($1,034.99 direct) extends HP's aptly named Envy line of premium laptops further into the rapidly growing ultrabook category, joining other HP ultrabooks like the glass-armored HP Envy 14 Spectre ($1,399.99 direct, 4 stars), or the bu...
Good Ivy Bridge processor. Beats Audio. Six-month trial of Norton Internet Security. Two-year warranty period. Decent all-around performance.
Bad Ho-hum 1,366 by 768 display. Bloatware. Battery life is good, but not great...
Bottom line The HP Envy 4-1043cl ultrabook offers plenty of fine features, like Beats Audio, WiDi 2.0, and generous offerings in software and warranty, not to mention a strong performance boost from Intel's latest third-generation processor. Still, we expected a hig...
80%
wccftech.com
Updated:
2014-08-06 04:54:14
Today, we have the HP Envy 4-1035TX Ultrabook for review which is powered by the latest Chief River platform. Compared to the Huron River powered Zenbook we reviewed earlier the HP envy offers far better performance and battery lifetimes.Intel unleashed t...
Bottom line The HP Envy 4-1035TX is a quality Ultrabook which delivers handful of performance to the user. However all the extra performance comes at the cost of extra weight and size which may get rid of the Ultrabook feel and make it look more like a everyday lapto...
78%