location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Sleekbook 14-b001sa

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Sleekbook 14-b001sa
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1W52EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111510044 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Mar 2013
Product end of life date
Warranty: 1-year limited hardware, pick-up and return, parts and labour
Long product name HP Pavilion Sleekbook 14-b001sa :
The long product name of HP Pavilion Sleekbook 14-b001sa. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pavilion Sleekbook 14-b001sa
More>>>
HP Pavilion Sleekbook 14-b001sa:
The official description of HP Pavilion Sleekbook 14-b001sa as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style and mobility, for your everyday life. The HP Pavilion Sleekbook 14 is durable, reliable and ready to meet your everyday computing needs.

Short summary description HP Pavilion Sleekbook 14-b001sa:
This short summary of the HP Pavilion Sleekbook 14-b001sa data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Sleekbook 14-b001sa, 3 MB, L3, 1 x 4 GB

Long summary description HP Pavilion Sleekbook 14-b001sa:
This is an auto-generated long summary of HP Pavilion Sleekbook 14-b001sa based on the first three specs of the first five spec groups.

HP Pavilion Sleekbook 14-b001sa. Processor cache: 3 MB, Processor cache type: L3. Memory layout (slots x size): 1 x 4 GB

Modern materials meet eye catching designs.

Mobility is part of your everyday life. The HP Pavilion Sleekbook 14 is the perfect choice with a slim design and performance for your everyday life.
The stylish sparkling black color makes this laptop noticeable wherever you go.

Get more so you can do more.

Change is easy with an integrated and removable battery. Quickly swap out for those long days.
Get automatic air conditioning for your laptop. HP CoolSense technology adjusts its temperature based on usage and conditions. It stays cool. You stay comfortable.
With HP ProtectSmart, your notebook’s data stays safe from accidental bumps and bruises. It senses motion and plans ahead, stopping your hard drive and protecting your entire digital life[1].
With HP ProtectSmart, your laptop’s data stays safe from accidental bumps and bruises. It senses motion and plans ahead, stopping your hard drive and protecting your entire digital life.[2]

Abundant entertainment.

Crank up the party and feel the rhythm with Dolby Advanced Audio™. Bring intense sound to all your favorite tunes.
Now everyone in your household can have their own media library. With up to 1TB [2] of storage, you can download movies, music and more.
Sometimes only a face-to-face conversation will do. With the HP TrueVision HD Webcam [3], you always come off looking your best. Even in low light.

Processor
Processor cache
3 MB
Processor cache type
L3
Memory
Memory layout (slots x size)
1 x 4 GB
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:31:03
Uk has collected 17 expert reviews for HP Pavilion Sleekbook 14-b001sa and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-08-31 01:08:56
In addition to its expensive Envy range of Ultrabooks , HP also offers a number of more affordable slimline laptops in its Pavilion range. These are sometimes referred to as Ultrabooks and sometimes as 'Sleekbooks', depending on which web page you look at...
Bottom line The Pavilion 14 provides good performance and value for money, and would be a good choice for students or other people who need a capable laptop but can't stretch to £400 or £500. Battery life could be better, though, so it's not the best choice if that's...
70%
apcmag.com
Updated:
2014-06-29 03:08:14
Housed in a sleek glossy black frame, the TouchSmart is solid and stylish, if a little plasticky. It's just 21mm thick and weighs 1.8kg, making it easy to toss into a bag. Under the bonnet is a 1.8GHz Core i5-3337U processor that's backed up by 4GB of RAM...
Good Good touchscreen, loud audio, Core i5 CPU...
Bad No SSD, not an HD screen, poor battery life...
60%
gadgetguy.com.au
Updated:
2014-06-29 03:08:14
There are quite a few Ultrabook computers out there that feature a thin and light design, but lack the touchscreen that Windows 8 works well with. HP is here to show those manufacturers a better way, however, with the $999 Pavilion TouchSmart 14 Sleek...
Good Reasonably thin and light; Discrete graphics chip included; Massive one terabyte drive is a top feature; Touchscreen is quite responsive;...
Bad Fingerprint magnet; Low grade display; Screen hinge needs to be stronger; Trackpad needs more responsiveness; Battery isn't fantastic, so you'll need to bring your power supply with you;...
Bottom line With a long title and plenty of space for movies and music, the HP Pavilion TouchSmart 14 Sleekbook *gasp* seems to centre itself on one type of person: the laptop buyer who wants something thin but with plenty of storage to spare.We're sure there are ple...
70%
uk.hardware.info
Updated:
2017-11-29 04:29:15
To be allowed to carry the actual Ultrabook label, all kinds of requirements have to be met, and these aren't cheap. It's why Ultrabooks tend to be expensive. Well, you can also make a notebook look like an Ultrabook and leave out some of the less visib...
Bottom line The HP Pavilion Sleekbook b14-B000ed (C5R96EA) did not really manage to impress us. It works fine of course, but it doesn't last very long on a single battery charge, the performance isn't exceptional, and the same can be said for the screen. If you'r...
0%
Disclaimer HP Pavilion Sleekbook 14-b001sa:
Disclaimer

[1] Select models.
[2] For hard drives, GB=1 billion bytes. Actual formatted capacity is less. Up to 30GB of hard drive is reserved for system recovery software.
[3] Internet service required and not included.