X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1895A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1895A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:41:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 120122
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
Warranty: 90 daymanufacturer will replace if defective
Long product name HP C1895A Yellow ink cartridge:
The short editorial description of HP C1895A Yellow ink cartridge
HP Designjet CP 410-ml Yellow UV Ink System

Marketing text HP C1895A Yellow ink cartridge

:
The official marketing text of HP C1895A Yellow ink cartridge as supplied by the manufacturer
- HP Designjet CP Ink Systems UV are part of HP's large-format durable printing solution that work precisely together to produce lightfast outdoor and indoor prints that are always clear and sharp.
- Weather-durable outdoor output for 3 months on HP Banners with Tyvek®.
- For lightfast outdoor and indoor prints that are always clear and sharp.
- Warranted for up to 100+ years under normal office conditions using HP Heavyweight Coated Paper.
Short summary description HP C1895A Yellow ink cartridge:
This short summary of the HP C1895A Yellow ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C1895A, Yellow, HP, HP Designjet 2000cp, 2500cp, 2800cp, 3000cp, 3500cp, 3800cp, Box
Long summary description HP C1895A Yellow ink cartridge:
This is an auto-generated long summary of HP C1895A Yellow ink cartridge based on the first three specs of the first five spec groups.
HP C1895A. Printing colours: Yellow, Brand compatibility: HP, Compatible products: HP Designjet 2000cp, 2500cp, 2800cp, 3000cp, 3500cp, 3800cp
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Brand compatibility*
What other brands this brand can be used with.
HP
Printing colours*
The colours that can be produced by the printer.
Yellow
Compatible products*
Other products that can be used with this product.
HP Designjet 2000cp, 2500cp, 2800cp, 3000cp, 3500cp, 3800cp
Quantity
The number of products there are.
1
Features
Package type
The type of product package e.g. box.
Box
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
826 mm
Package depth
The distance from the front to the back of the packaging.
111 mm
Package height
The distance from the top to the bottom of the packaging.
353 mm
Package weight
Weight of the packaged product.
740 g