X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1892A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1892A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:09:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 118062
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: 90 daymanufacturer will replace if defective
Long product name HP C1892A Black ink cartridge:
The short editorial description of HP C1892A Black ink cartridge
C1892A, Designjet CP 410-ml Black UV Ink System

Marketing text HP C1892A Black ink cartridge

:
The official marketing text of HP C1892A Black ink cartridge as supplied by the manufacturer
- HP Designjet CP Ink Systems UV are part of HP's large-format durable printing solution that work precisely together to produce lightfast outdoor and indoor prints that are always clear and sharp,
- Weather-durable outdoor output for 3 months on HP Banners with Tyvek®.
- Rapid, convenient exchange between UV-pigmented and standard dye-based ink systems.
- Warranted for up to 1 year in strong light conditions and up to 100+ years under normal office conditions using HP Heavyweight Coated Paper.
Short summary description HP C1892A Black ink cartridge:
This short summary of the HP C1892A Black ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C1892A, Black, Black, HP Designjet 2000cp, 2500cp, 2800cp, 3000cp, 3500cp, 3800cp, Black, Inkjet, 353 x 111 x 826 mm
Long summary description HP C1892A Black ink cartridge:
This is an auto-generated long summary of HP C1892A Black ink cartridge based on the first three specs of the first five spec groups.
HP C1892A. Printing colours: Black, Photo ink colour(s): Black, BCP bubble graphic colour: Black. Package dimensions (WxDxH): 353 x 111 x 826 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Photo ink colour(s)
Black
Printing colours*
The colours that can be produced by the printer.
Black
Quantity
The number of products there are.
1
Compatible products*
Other products that can be used with this product.
HP Designjet 2000cp, 2500cp, 2800cp, 3000cp, 3500cp, 3800cp
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Black
Colour
Yes
Print technology
Indicates the method used to print by this product.
Inkjet
Pallet size (EU)
1245 x 1245 x 1575 mm
Compatible ink types, supplies
Pigment-based
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
470 g
Empty weight
Weight of product without filling.
70 g
Package weight
Weight of the packaged product.
740 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
400 pc(s)
Pallet weight
350.2 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
353 x 111 x 826 mm
Larger master carton dimensions (WxDxH)
365 x 236 x 425
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1245 x 1245 x 1575 mm