X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bright White Inkjet Paper-500 sht/A4/210 x 297 mm
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1825A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
3141725001174 show
Category :
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:48:31
The date of the most recent change of this product data-sheet in Icecat.
Product views: 160438
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: This HP product is backed byand through HP Customer Care service and support.This HP product is backed byand through HP Customer Care service and support. If you are not completely satisfied, please visit HP at /support for information on services and support from HP, or return to your point of purchase forThis does not in any way affect your statutory rights.
Long product name HP Bright White Inkjet Paper-500 sht/A4/210 x 297 mm Matte inkjet paper:
The short editorial description of HP Bright White Inkjet Paper-500 sht/A4/210 x 297 mm Matte inkjet paper
HP Bright White Inkjet Paper 90 gsm-500 sheet/A4/210 x 297 mm

Marketing text HP Bright White Inkjet Paper-500 sht/A4/210 x 297 mm Matte inkjet paper

:
The official marketing text of HP Bright White Inkjet Paper-500 sht/A4/210 x 297 mm Matte inkjet paper as supplied by the manufacturer
- Bright, white everyday inkjet paper for crisp text and brilliant colors -- now even brighter with a 108+ rating. Print on both sides -- colors won't show through. HP Bright White Paper gives professional results on everything you print.
- Engineered to produce bolder, brighter, more intense colours.
- Special surface enhancements "fix" colour inks onto the sheet for superior colour imaging, with a smooth, silky finish.
- Astonishingly bright for sharp image contrast and bright, true colours.
Short summary description HP Bright White Inkjet Paper-500 sht/A4/210 x 297 mm Matte inkjet paper:
This short summary of the HP Bright White Inkjet Paper-500 sht/A4/210 x 297 mm Matte inkjet paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP Bright White Inkjet Paper-500 sht/A4/210 x 297 mm, Matte, 20 - 80%, 15 - 35 °C, 0 - 40 °C, 210 x 63 x 297 mm, 210 x 297 mm
Long summary description HP Bright White Inkjet Paper-500 sht/A4/210 x 297 mm Matte inkjet paper:
This is an auto-generated long summary of HP Bright White Inkjet Paper-500 sht/A4/210 x 297 mm Matte inkjet paper based on the first three specs of the first five spec groups.
HP Bright White Inkjet Paper-500 sht/A4/210 x 297 mm. Finish type: Matte, Media weight: 90 g/m². Package weight: 2.81 kg. Package dimensions (WxDxH): 210 x 63 x 297 mm, Media size (1 slide): 210 x 297 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Finish type*
The way that a product is finished e.g. paper can have a matt or gloss finish.
Matte
Media weight*
The weight of the media used with this product.
90 g/m²
Weight & dimensions
Package weight
Weight of the packaged product.
2.81 kg
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Other features
Media size (1 slide)
210 x 297 mm
Media sheets per package
Number of media (paper or film) sheets in package.
500
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
210 x 63 x 297 mm
Printing material whiteness
Color measurement of media's surface and test method
158