X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23 Tri-colour
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1823GE
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0725184848490
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:42:49
The date of the most recent change of this product data-sheet in Icecat.
Product views: 94833
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
  HP no. 23 tri-colour inkjet print cartridges (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 23 Tri-colour:
The short editorial description of HP 23 Tri-colour
HP 23 Tri-color Inkjet Print Cartridge

Marketing text HP 23 Tri-colour

:
The official marketing text of HP 23 Tri-colour as supplied by the manufacturer
- The HP 23 Tri-Colour Inkjet Print Cartridge (C1823G) has been introduced for occasional printing and delivers high performance, presentation-quality colour text and graphics and great images quickly and effortlessly on a wide range of media.
- Very small ink drops of just 10 picolitres. More ink drops per dot allow smoother colour transitions and great image resolution. Accurate placement on the page for fine detail and crisp, sharp edges.
- Ideal for printing photographs with vibrant colour and true-to-life images. Suitable for high impact business applications such as reports, newsletters, design ideas etc. Great for creative projects and school or college work.
- Versatile printing – great results on any paper, even standard everyday paper. Engineered to work together with HP papers and HP printers for optimum results. Compatible with the full HP media range, from photo papers to transparency films.
Short summary description HP 23 Tri-colour:
This short summary of the HP 23 Tri-colour data-sheet is auto-generated and uses the product title and the first six key specs.
HP 23 Tri-colour, Cyan, Magenta, Yellow, Standard, HP Deskjet 695, 697, 710, 712, 720, 722, 810, 812, 815, 830, 832, 870, 880, 882, 890, 895, 1120, 112, ISO/IEC 24711, Tri-color, Inkjet
Long summary description HP 23 Tri-colour:
This is an auto-generated long summary of HP 23 Tri-colour based on the first three specs of the first five spec groups.
HP 23 Tri-colour. Printing colours: Cyan, Magenta, Yellow, Cartridge capacity: Standard, Capacity: 15 ml. Dimensions (WxDxH): 155 x 119 x 40 mm, Weight: 120 g, Empty weight: 103 g. Quantity per pallet: 1260 pc(s). Package dimensions (WxDxH): 119 x 40 x 155 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan, Magenta, Yellow
Cartridge capacity
Standard
Capacity
Maximum amount that something can contain.
15 ml
Page yield
How many pages can be produced.
320 pages
Quantity
The number of products there are.
1
Compatible products*
Other products that can be used with this product.
HP Deskjet 695, 697, 710, 712, 720, 722, 810, 812, 815, 830, 832, 870, 880, 882, 890, 895, 1120, 1125
HP Officejet r40, r45, r60, r65, r80, t45, t65
HP Officejet Pro 1170, 1175
HP Color Copiers 140, 145, 150, 155, 160, 170, 260, 270
HP PSC 500
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
ISO/IEC 24711
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Tri-color
Print technology
Indicates the method used to print by this product.
Inkjet
Colour
Yes
Package type
The type of product package e.g. box.
Blister
Pallet size (EU)
1729 x 1121 x 759 mm
Print head nozzles
Number of nozzles to a print head.
192
Ink drop
Ink drop size.
10 pl
Compatible ink types, supplies
Dye-based
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
0 - 40°C
Storage relative humidity (H-H)
15 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 35°C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
155 x 119 x 40 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
120 g
Empty weight
Weight of product without filling.
103 g
Package weight
Weight of the packaged product.
150 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
1260 pc(s)
Number of cartons per pallet
20
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
119 x 40 x 155 mm
Larger master carton weight
2.41 kg
Larger master carton dimensions (W x D x H)
189 x 425 x 243
Pallet weight
177 kg
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1729 x 1121 x 759 mm