X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1823DE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1823DE
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0882780798618 show
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 23 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:09:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 220972
This statistic is based on the 64978 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 23-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63287 free Open Icecat users .
  HP no. 23 tri-colour inkjet print cartridges (0.1MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.Warranty: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP C1823DE Cyan,Magenta,Yellow ink cartridge:
The short editorial description of HP C1823DE Cyan,Magenta,Yellow ink cartridge
HP 23 Large Tri-color Inkjet Print Cartridge

Marketing text HP C1823DE Cyan,Magenta,Yellow ink cartridge

:
The official marketing text of HP C1823DE Cyan,Magenta,Yellow ink cartridge as supplied by the manufacturer
The HP 23 Tri-Colour Inkjet Print Cartridge (C1823DE) delivers high performance, presentation-quality colour text and graphics and photo-quality images quickly and effortlessly on a wide range of plain and speciality media.

- Genuine HP print quality and reliability.
- Small ink drops produce even skin tones and colour gradients, great image resolution and sharp edges
- Delivers high-performance, presentation-quality text and graphics and photo-quality images.
Short summary description HP C1823DE Cyan,Magenta,Yellow ink cartridge:
This short summary of the HP C1823DE Cyan,Magenta,Yellow ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C1823DE, Cyan, Magenta, Yellow, HP Deskjet 1120c Printer (C2678A) HP Deskjet 1120cse Printer (C2679A), ISO/IEC 24711, Tri-color, Inkjet, Blister
Long summary description HP C1823DE Cyan,Magenta,Yellow ink cartridge:
This is an auto-generated long summary of HP C1823DE Cyan,Magenta,Yellow ink cartridge based on the first three specs of the first five spec groups.
HP C1823DE. Printing colours: Cyan, Magenta, Yellow, Page yield footnote: ISO/IEC 24711, BCP bubble graphic colour: Tri-color. Package dimensions (WxDxH): 119 x 40 x 155 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan, Magenta, Yellow
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Tri-color
Compatible products*
Other products that can be used with this product.
HP Deskjet 1120c Printer (C2678A)
HP Deskjet 1120cse Printer (C2679A)
HP Deskjet 1120cxi Printer (C2680A)
HP Deskjet 1125c Printer (C8099A)
HP Deskjet 710c Printer (C5894A)
HP Deskjet 712c Printer (C5894B)
HP Deskjet 720c Printer (C5870A)
HP Deskjet 722c Printer (C5871A)
HP Deskjet 810c Printer (C6411A)
HP Deskjet 812c Printer (C6411B)
HP Deskjet 815c Printer (C6411C)
HP Deskjet 830c Printer (C6413A)
HP Deskjet 832c Printer (C6413B)
HP Deskjet 880c Printer (C6409A)
HP Deskjet 882c Printer (C6409B)
HP Deskjet 890cse Printer (C5877A)
HP Officejet Pro 1170c All-in-One Printer (C5368A)
HP Officejet Pro 1170cse All-in-One (C5364A)
HP Officejet Pro 1170cxi All-in-One Printer (C5366A)
HP Officejet Pro 1175c All-in-One Printer (C5369A)
HP Officejet Pro 1175cse All-in-One Printer (C5365A)
HP Officejet Pro 1175cxi All-in-One Printer (C5367A)
HP Officejet r40 All-in-One Printer (C6680A)
HP Officejet r40xi All-in-One Printer (C6687A)
HP Officejet r45 All-in-One Printer (C6692A)
HP Officejet r60 All-in-One Printer (C6683A)
HP Officejet r65 All-in-One Printer (C6693A)
HP Officejet r80 All-in-One Printer (C6684A)
HP Officejet r80xi All-in-One Printer (C6689A)
HP Officejet t45xi All-in-One Printer (C6670A)
HP Officejet t65xi All-in-One Printer (C6674A)
HP PSC 500 All-in-One (C7281A)
Quantity
The number of products there are.
1
Page yield footnote
Footnote related to page yield, i.e. the number of pages A4 that can be printed with the product. Standard this is measured with a coverage of the page of 5%. In case of coulour printing, often a coverage of 15% is taken. When this percentage is different, this is indicated.
ISO/IEC 24711
Print technology
Indicates the method used to print by this product.
Inkjet
Package type
The type of product package e.g. box.
Blister
Retail only
Yes
Features
Ink drop
Ink drop size.
10 pl
Compatible ink types, supplies
Dye-based
Print head nozzles
Number of nozzles to a print head.
192
Pallet size (EU)
1729 x 1121 x 759 mm
Quantity per box
Number of products per box.
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 60°C
Storage relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-15 - 35°C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
144 g
Empty weight
Weight of product without filling.
112 g
Package weight
Weight of the packaged product.
1.8 kg
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
1260 pc(s)
Number of cartons per pallet
20
Pallet weight
247 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
119 x 40 x 155 mm
Larger master carton weight
3.52 kg
Larger master carton dimensions (WxDxH)
189 x 425 x 243
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1729 x 1121 x 759 mm