Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C1821A A4 (210×297 mm) White printing paper

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1821A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1821A
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0088698115800
Category
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
printing paper
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 57134
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 17 Oct 2017 15:00:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 90 daymanufacturer will replace if defective
Long product name HP C1821A A4 (210×297 mm) White printing paper :
The short editorial description of HP C1821A A4 (210×297 mm) White printing paper

HP Banner Paper 90 gsm, 100sheet, A4, 210 x 297 mm
More>>>

HP C1821A A4 (210×297 mm) White printing paper:
The official marketing text of HP C1821A A4 (210×297 mm) White printing paper as supplied by the manufacturer
HP Banner Paper, 90 g/m², A4, 100 sheets (5 banners of 20 sheets)
Short summary description HP C1821A A4 (210×297 mm) White printing paper:
This short summary of the HP C1821A A4 (210×297 mm) White printing paper data-sheet is auto-generated and uses the product title and the first six key specs.
HP C1821A, A4 (210×297 mm), Universal, White, 90 g/m², 100 sheets, 220 mm
Long summary description HP C1821A A4 (210×297 mm) White printing paper :

HP C1821A. Paper size: A4 (210×297 mm), Recommended usage: Universal, Colour of product: White. Sheets per pack: 100 sheets. Package width: 220 mm, Package depth: 25 mm, Package height: 310 mm

This is an auto-generated long summary of HP C1821A A4 (210×297 mm) White printing paper based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Features
Paper size *
The size of the paper e.g. A4, A3.
A4 (210×297 mm)
Recommended usage *
What the product should be used for, and how it should be used (e.g. ambient temperature).
Universal
Colour of product *
The colour e.g. red, blue, green, black, white.
White
Media weight *
The weight of the media used with this product.
90 g/m²
Packaging content
Sheets per pack *
The number of sheets of paper etc. in each pack.
100 sheets
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
220 mm
Weight & dimensions
Package depth
The distance from the front to the back of the packaging.
25 mm
Package height
The distance from the top to the bottom of the packaging.
310 mm
Package weight
Weight of the packaged product.
700 g
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 35 °C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
5 - 35 °C
Storage relative humidity (H-H)
5 - 90%
Country Distributor
Danmark 1 distributor(s)
X