X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1809A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1809A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 21 Dec 2016 11:09:08
The date of the most recent change of this product data-sheet in Icecat.
Product views: 127453
This statistic is based on the 64933 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63235 free Open Icecat users .
Warranty: Until the end ofdate has been reached, or until 370-cc's of ink have been cycled through the printhead, whichever occurs first.standard statement: Each HP printhead is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP printhead when used in its designated HP or authorized OEM printing device. Refer to your printing device manual for the proper printhead selection. The printhead is underuntil the end of warranty date has been reached, or until 370-cc's of ink have been cycled through the printhead, whichever occurs first.
Long product name HP C1809A Yellow ink cartridge:
The short editorial description of HP C1809A Yellow ink cartridge
C1809A, Designjet CP 410-ml Yellow Dye Ink System

Marketing text HP C1809A Yellow ink cartridge

:
The official marketing text of HP C1809A Yellow ink cartridge as supplied by the manufacturer
- Designed for HP Designjet 2000cp series or 3000cp series printers.
- Special ink systems deliver outstanding image quality.
- High-volume (410 ml) cartridges reduce costs, making prints more affordable.
- Easy to install, switch between dye and UV ink systems in only minutes.
- Unattended printing allows higher productivity
Short summary description HP C1809A Yellow ink cartridge:
This short summary of the HP C1809A Yellow ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C1809A, Yellow, HP Designjet CP, Yellow, Thermal inkjet, 353 x 111 x 826 mm
Long summary description HP C1809A Yellow ink cartridge:
This is an auto-generated long summary of HP C1809A Yellow ink cartridge based on the first three specs of the first five spec groups.
HP C1809A. Printing colours: Yellow, BCP bubble graphic colour: Yellow, Compatible products: HP Designjet CP. Package dimensions (WxDxH): 353 x 111 x 826 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Yellow
Quantity
The number of products there are.
1
Compatible products*
Other products that can be used with this product.
HP Designjet CP
BCP bubble graphic colour
BCP colour bubble graphic (i.e. black, cyan, magenta, yellow, etc) based on the content in the prntcartclr (Print Cartridge Colours) attribute
Yellow
Colour
Yes
Print technology
Indicates the method used to print by this product.
Thermal inkjet
Pallet size (EU)
1219 x 1245 x 1168 mm
Compatible ink types, supplies
Dye-based
Quantity per box
Number of products per box.
1 pc(s)
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
470 g
Empty weight
Weight of product without filling.
70 g
Package weight
Weight of the packaged product.
740 g
Logistics data
Quantity per pallet
Quantity of a single product per pallet. If more than one product is packed per carton; this is the number of products (not number of cartons) per shipping pallet.
400 pc(s)
Pallet weight
332.9 kg
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
353 x 111 x 826 mm
Larger master carton dimensions (WxDxH)
365 x 236 x 425
Pallet dimensions (W x D x H)
Size of pallets (Width x Depth x Height) in millimeters.
1219 x 1245 x 1168 mm