X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1807A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1807A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:41:33
The date of the most recent change of this product data-sheet in Icecat.
Product views: 128366
This statistic is based on the 64585 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 62889 free Open Icecat users .
Warranty: Until the end ofdate has been reached, or until 370-cc's of ink have been cycled through the printhead, whichever occurs first.standard statement: Each HP printhead is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP printhead when used in its designated HP or authorized OEM printing device. Refer to your printing device manual for the proper printhead selection. The printhead is underuntil the end of warranty date has been reached, or until 370-cc's of ink have been cycled through the printhead, whichever occurs first.
Long product name HP C1807A ink cartridge:
The short editorial description of HP C1807A ink cartridge
HP Designjet CP 410-ml Cyan Dye Ink System

Marketing text HP C1807A ink cartridge

:
The official marketing text of HP C1807A ink cartridge as supplied by the manufacturer
- Designed for HP Designjet 2000cp series or 3000cp series printers.
- Special ink systems deliver outstanding image quality.
- High-volume (410 ml) cartridges reduce costs, making prints more affordable.
- Easy to install, switch between dye and UV ink systems in only minutes.
- Unattended printing allows higher productivity
Short summary description HP C1807A ink cartridge:
This short summary of the HP C1807A ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C1807A, Cyan, HP, HP Designjet 2000cp / 3000cp, Box
Long summary description HP C1807A ink cartridge:
This is an auto-generated long summary of HP C1807A ink cartridge based on the first three specs of the first five spec groups.
HP C1807A. Printing colours: Cyan, Brand compatibility: HP, Compatible products: HP Designjet 2000cp / 3000cp. Package width: 826 mm, Package depth: 111 mm, Package height: 353 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Cyan
Brand compatibility*
What other brands this brand can be used with.
HP
Quantity
The number of products there are.
1
Compatible products*
Other products that can be used with this product.
HP Designjet 2000cp / 3000cp
Package type
The type of product package e.g. box.
Box
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
826 mm
Package depth
The distance from the front to the back of the packaging.
111 mm
Package height
The distance from the top to the bottom of the packaging.
353 mm
Package weight
Weight of the packaged product.
740 g
Brand
Image
Product code
Product
Stock
Price from
HP C1895A ink cartridge
HP C1895A ink cartridge
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
C1895A
USD 201.11
(excl. VAT)
USD 241.34(incl. VAT)