X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C1806A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1806A
Category :
Ink cartridges for inkjet printers.
ink cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 29 Oct 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 09:36:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 144221
This statistic is based on the 64862 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 29-10-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 63170 free Open Icecat users .
Warranty: Until the end ofdate has been reached, or until 370-cc's of ink have been cycled through the printhead, whichever occurs first.standard statement: Each HP printhead is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP printhead when used in its designated HP or authorized OEM printing device. Refer to your printing device manual for the proper printhead selection. The printhead is underuntil the end of warranty date has been reached, or until 370-cc's of ink have been cycled through the printhead, whichever occurs first.
Long product name HP C1806A Black ink cartridge:
The short editorial description of HP C1806A Black ink cartridge
HP Designjet CP 410-ml Black Dye Ink System

Marketing text HP C1806A Black ink cartridge

:
The official marketing text of HP C1806A Black ink cartridge as supplied by the manufacturer
- Designed for HP Designjet 2000cp series or 3000cp series printers.
- Special ink systems deliver outstanding image quality.
- High-volume (410 ml) cartridges reduce costs, making prints more affordable.
- Easy to install, switch between dye and UV ink systems in only minutes.
- Unattended printing allows higher productivity
Short summary description HP C1806A Black ink cartridge:
This short summary of the HP C1806A Black ink cartridge data-sheet is auto-generated and uses the product title and the first six key specs.
HP C1806A, Black, HP Designjet 2000cp / 3000cp
Long summary description HP C1806A Black ink cartridge:
This is an auto-generated long summary of HP C1806A Black ink cartridge based on the first three specs of the first five spec groups.
HP C1806A. Printing colours: Black, Compatible products: HP Designjet 2000cp / 3000cp
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Features
Printing colours*
The colours that can be produced by the printer.
Black
Features
Compatible products *
Other products that can be used with this product.
HP Designjet 2000cp / 3000cp
Quantity
The number of products there are.
1