location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6-2258el AMD A8 A8-3820 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6-2258el
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0B10EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111499219 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion p6-2258el AMD A8 A8-3820 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 300 W
  • - AMD A8 A8-3820 2.5 GHz
  • - 6 GB DDR3-SDRAM 1600 MHz 1 x 2 + 1 x 4 GB
  • - 1 TB HDD DVD±RW Card reader integrated
  • - AMD Radeon HD 7450 1.02 TB AMD Radeon HD 6550D
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Home Premium 64-bit
Long product name HP Pavilion p6-2258el AMD A8 A8-3820 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black :
The long product name of HP Pavilion p6-2258el AMD A8 A8-3820 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5GHz AMD Quad-Core A8-3820, AMD A55, 6GB DDR3 1600MHz, 1TB SATA HDD, AMD Radeon HD 7450 1GB, DVD±RW, Gigabit LAN, Windows 7 Home Premium 64-bit
More>>>
HP Pavilion p6-2258el AMD A8 A8-3820 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black:
The official description of HP Pavilion p6-2258el AMD A8 A8-3820 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect PC for any home environment, the HP Pavilion P6 series offer a clean design packed with power, storage and reliability for all your daily tasks and mutlimedia activities.

Play more, work faster, do more
- With faster processors, better graphics, and an all-new, rounded look, the HP Pavilion p6 series delivers all the performance and options you need to do more than ever before with your photos, movies and music.

Make the most of digital entertainment
- A generous hard drive provides ample storage space, while graphic performance and support for multi-channel surround sound improve the intensity and realism of your favourite games and movies, ensuring crisp, sharp images and natural, fluid motion.

Room to grow
- The HP Pavilion p6 Desktop PC can be configured to support high-speed memory and super-fast processors, for a customised level of performance. And it has room for future expandability, giving you power now and space for even more, later.

A brand to lean on
- The HP Pavilion p6 Desktop PC is super fast and reliable - perfect for your daily fun. HP Total Care offers award-winning services, support and advice and makes it easy to trade in, trade up, recycle or donate your old PC.

Work your desktop Magic!
- The ever-expanding HP Magic Canvas transforms your desktop into a fun and interactive interface where you can open, organize, and play with an unlimited amount of HP and Windows® files and applications—all on your own personalized background.

Best of both worlds
- HP LinkUp software lets you access, view and interact with the content and programs on your notebook PC from your HP Pavilion P6 – wirelessly, via a home network and without any file mix-ups or complex synchronisation.

Short summary description HP Pavilion p6-2258el AMD A8 A8-3820 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black:
This short summary of the HP Pavilion p6-2258el AMD A8 A8-3820 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion p6-2258el, 2.5 GHz, AMD A8, 6 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description HP Pavilion p6-2258el AMD A8 A8-3820 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black:
This is an auto-generated long summary of HP Pavilion p6-2258el AMD A8 A8-3820 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion p6-2258el. Processor frequency: 2.5 GHz, Processor family: AMD A8, Processor model: A8-3820. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 6550D, Discrete graphics card model: AMD Radeon HD 7450. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Processor
Processor manufacturer *
AMD
Processor family *
AMD A8
Processor model *
A8-3820
Processor cores
4
Processor threads
4
Processor boost frequency
2.8 GHz
Processor frequency *
2.5 GHz
Processor cache
4 MB
Processor cache type
L2
Number of processors installed
1
Memory
Internal memory *
6 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
2x DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
1 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA
HDD speed
7200 RPM
HDD size
3.5"
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MicroSD (TransFlash), MiniSD, MS Duo, MS PRO, MS PRO Duo, SD, SDHC
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon HD 7450
Discrete graphics card memory
1.02 TB
Number of discrete graphics cards
1
On-board graphics card family
AMD Radeon HD 6000
On-board graphics card model *
AMD Radeon HD 6550D
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Design
Chassis type *
Mini Tower
Placement supported
Vertical
Water cooling system
No
Number of 3.5" bays
1
Design
Number of 5.25" bays
1
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
AMD A55
Audio system
HD
Audio output channels
5.1 channels
Password protection type
BIOS
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Drivers included
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Intel 64
No
Intel® Smart Response Technology
No
Intel® Rapid Start Technology
No
Intel® Turbo Boost Technology
No
Intel Smart Connect Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Power
Power supply *
300 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Weight & dimensions
Width *
165 mm
Depth *
389 mm
Height *
368 mm
Weight *
8 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Cables included
AC
Manual
Yes
Other features
Optical drives quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 05:18:11
Uk has collected 4 expert reviews for HP Pavilion p6-2258el AMD A8 A8-3820 6 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7450 Windows 7 Home Premium Mini Tower PC Black and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-12-11 05:18:11
HP’s Pavilion p6-2022uk is usually sold as a stand-alone base unit, but PC World has bundled it with an LED-backlit Samsung monitor. Big brand PCs rarely compete with smaller vendors for value, but the Pavilion matches or exceeds the specifications of...
Bottom line An attractive-looking PC, but its port selection and upgrade potential hold it back...
60%