location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks G3 iSCSI 3.6TB SAS SFF disk array Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G3 iSCSI 3.6TB SAS SFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV919A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:43:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP StorageWorks G3 iSCSI 3.6TB SAS SFF disk array Rack (2U) :
The long product name of HP StorageWorks G3 iSCSI 3.6TB SAS SFF disk array Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP P2000 G3 iSCSI MSA DC w/12 300GB 6G SAS 10K SFF HDD 3.6TB Bundle
More>>>
HP StorageWorks G3 iSCSI 3.6TB SAS SFF disk array Rack (2U):
The official description of HP StorageWorks G3 iSCSI 3.6TB SAS SFF disk array Rack (2U) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

How can the flexibility of the HP P2000 G3 MSA Array Systems help remedy large storage needs and small budgets? By offering high-performance 8 Gb FC, Combo FC/iSCSI, 6 Gb SAS, 1 Gb or 10 GbE iSCSI connected arrays designed for efficient storage consolidation at affordable prices. The FC/iSCSI Combo controller gives the flexibility to share the array resources over two protocols, supporting the needs of dissimilar departments and budgets. All P2000 G3 MSA Arrays ship standard with 64 Snapshots and Volume Copy enabled for increased data protection. The FC, Combo FC/iSCSI, and iSCSI controllers allow replication with optional Remote Snap software. The arrays allow departments and small to medium businesses to grow capacity as needed up to 149 drives. Mixing of LFF and SFF enterprise-class SAS and archival-class SATA drives is supported. Configure with a single controller for low initial cost, or dual controllers for high availability for the most demanding entry-level situations.

Easily Managed, Highly Affordable, Highly Efficient and flexible Storage Consolidation.
The HP P2000 G3 MSA Array Systems deliver low cost, consolidated storage array solutions to meet departmental and small to medium businesses requirements with 8Gb Fibre Channel, Combo FC/iSCSI, 6Gb SAS, and 1Gb or 10GbE iSCSI systems accommodating LFF and SFF SAS, SAS MDL, and SATA MDL drives. The P2000 G3 MSA offers single controller models for low initial investment, or dual controllers for higher data protection. The FC/iSCSI Combo controller allows sharing of resources between different departments with the most cost-effective protocol. A wide choice of drive types means a high ROI. The HP P2000 G3 MSA Array Systems offer a choice of drives: high performance enterprise class dual-ported SAS drives and low cost, high capacity SAS MDL, or archival class SATA MDL drives. The array head comes with either 12 or 24 drive bays able to simultaneously accommodate all three drive types. The P2000 G3 MSA comes standard with 64 snapshot and Volume Copy cloning capability enabled. Snapshots can be optionally boosted to 512 snaps, and the P2000 G3 FC, FC/iSCSI Combo, and both 1GbE and 10GbE iSCSI models support the Remote Snap (replication) software option.

Start Small and Grow in Number of Supported Servers and Total Capacity - Adaptable to Changing Needs.
The P2000 G3 MSA allows customers to grow their storage as demands increase from 600GB to 57.6TB SAS, 288TB SAS MDL or 192TB SATA . The P2000 G3 MSA arrays can support 7 LFF enclosures and 96 drives or 5 SFF enclosures and a maximum of 149 drives. Single or dual controllers accommodate any budget. Powerful new controllers (FC, FC/iSCSI, SAS, 10GbE and 1Gb iSCSI) and 2GB of read/write cache each provides support for up to 64 hosts. Latest 8Gb Fibre Channel, 6Gb SAS, and 10GbE and 1Gb iSCSI technology means that the users will have fast, reliable, and affordable access to their data. All P2000 G3 MSA models come with 64 Snapshot and Volume Copy capability at no extra charge. Increased snapshot capability of 512 snaps is an option. Remote Snap software is also an option, allowing snap replication over the Fibre Channel, Combo FC/iSCSI, and 1GbE and 10GbE iSCSI controllers. With 512 LUNs and greater than 40TB LUN size depending on the RAID chosen, the P2000 G3 MSA arrays have more than sufficient LUN flexibility for a wide variety of configuration choices.

Comprehensive Data Protection in an Easily Administered SAN Environment.
Reduce risk of IT failure with dual active/active controllers, dual-ported drives, and redundant hardware components. For increased data protection the P2000 G3 MSA comes standard with 64 Snapshot (optional 512) and Volume Copy software, giving space-efficient, copy-on-write snapshots and clones. Optional Remote Snap (replication) is available with the Fibre Channel, Combo FC/iSCSI, and both iSCSI models. Reduced time to operation with easy and secure deployment. Reduced risk from operator errors, resulting in less downtime and data loss, while increasing customer satisfaction. Supports customer replaceable hot-plug components such as drives, disk enclosures, controllers, fans and power supplies. P2000 G3 controllers support upgrading prior generations of MSA2000 G1 and G2 models regardless of protocol. The P2000 G3 FC, FC/iSCSI Combo, SAS, or iSCSI controllers support data-in-place upgrades, protecting the user’s investment in JBODs and drives and giving greater performance, functionality.

Short summary description HP StorageWorks G3 iSCSI 3.6TB SAS SFF disk array Rack (2U):
This short summary of the HP StorageWorks G3 iSCSI 3.6TB SAS SFF disk array Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks G3 iSCSI 3.6TB SAS SFF, Serial Attached SCSI (SAS), 34.9 kg, Rack (2U)

Long summary description HP StorageWorks G3 iSCSI 3.6TB SAS SFF disk array Rack (2U):
This is an auto-generated long summary of HP StorageWorks G3 iSCSI 3.6TB SAS SFF disk array Rack (2U) based on the first three specs of the first five spec groups.

HP StorageWorks G3 iSCSI 3.6TB SAS SFF. Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (2U). Number of storage drives supported: 24. Width: 648 mm, Depth: 732 mm, Height: 269 mm, Weight: 34.9 kg

Storage
Number of storage drives installed *
12
Number of storage drives supported *
24
Storage drive capacity
300 GB
Storage drive interface
Serial Attached SCSI (SAS)
HDD speed
10000 RPM
Native capacity
3.6 TB
Ports & interfaces
Host ports
4
Design
Chassis type *
Rack (2U)
Supported network protocols
iSCSI
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
648 mm
Depth
732 mm
Height
269 mm
Weight
34.9 kg
Other features
Insight manager support
Yes
SAN backup support
Yes
Storage mirroring
Yes
Form factor
2U
Compatible operating systems
Microsoft Windows Server 2008; Microsoft Windows 2003; Microsoft Windows Hyper-V; Red Hat Linux; SUSE Linux; VMware
Brand Image Product code Product Stock Price from
HPE

HPE P2000 DC-power SFF Chassis disk array
(show image)
AP841B P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array
(show image)
AP840B P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power SFF Chassis disk array Rack (2U)
(show image)
AP841A#0D1 P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array Rack (2U)
(show image)
AP840AR#0D1 P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array Rack (2U)
(show image)
AP840A#0D1 P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array HP P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure disk array
(show image)
BV921B P2000 Dual I/O DC-power Carrier-Grade SFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 Dual I/O LFF Drive Enclosure disk array HP P2000 Dual I/O LFF Drive Enclosure disk array
(show image)
AP843B P2000 Dual I/O LFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 DC-power SFF Chassis disk array HP P2000 DC-power SFF Chassis disk array
(show image)
AP841B P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 DC-power LFF Chassis disk array HP P2000 DC-power LFF Chassis disk array
(show image)
AP840B P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 SFF Modular Smart Array Chassis disk array HP P2000 SFF Modular Smart Array Chassis disk array
(show image)
AP839B P2000 SFF Modular Smart Array Chassis 0.00
(excl. VAT)
0 (incl. VAT)