location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BS194A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array :
The long product name of HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated
More>>>
Short summary description HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array:
This short summary of the HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated

Long summary description HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array:
This is an auto-generated long summary of HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array based on the first three specs of the first five spec groups.

HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated

Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 01:48:51
Uk has collected 1 expert review for HP StorageWorks EVA4400 Starter Kit 300GB 15K Factory Integrated disk array and the rating is 82 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
82%
Source Review comments Score
Zdnet.com.au
Updated:
2014-09-05 01:48:51
Correction:This story originally indicated that the HP EVA4400 SAN system required a header server running Windows, this is incorrect. The HP EVA4400 is a Storage Area Network (SAN) system that provides data storage and security on a much larger scale...
Good Easy setup and administration, Highly scalable, Provides excellent data protection through reliable and redundant systems, Very high throughput rates allowing many simultaneous transactions, Priced to suit relatively small businesses.
Bad A populated rack is not easy to move. (Make sure you are certain about where it will be living!)...
Bottom line Reliable and scalable high-end data storage that medium sized businesses can afford.
82%
Brand Image Product code Product Stock Price from
HP M6412A Fibre Channel Drive Enclosure disk array HP M6412A Fibre Channel Drive Enclosure disk array
(show image)
AG638B M6412A Fibre Channel Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks M6412A disk array Black
(show image)
AG638B M6412A 0.00
(excl. VAT)
0 (incl. VAT)
HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ763A 82E 8Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AJ762A 81E 8Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AK344A 81Q 8Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP M5314C FC Drive Enclosure disk array HP M5314C FC Drive Enclosure disk array
(show image)
AD542C M5314C FC Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE M5314C FC Drive Enclosure disk array
(show image)
AD542C M5314C FC Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP FC1142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array HP FC1142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
AE311A FC1142SR 4Gb 1-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)
HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array HP FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter disk array
(show image)
A8003A FC2242SR 4Gb 2-port PCIe Fibre Channel Host Bus Adapter 0.00
(excl. VAT)
0 (incl. VAT)