location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre XT Pro Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre XT
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B8W13AA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2024 18:26:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Spectre XT Pro Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i5 i5-3317U 1.7 GHz
  • - 33.8 cm (13.3") HD 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1600 MHz
  • - 128 GB SSD
  • - Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 45 Wh 8 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: HP Services offers limited 1-year standard parts and laborpick-up or carry-in, and toll-free 24x7 hardware technical phone support (depending on model); 1-year limitedon primary battery; On-site service andupgrades are also available.
Long product name HP Spectre XT Pro Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver :
The long product name of HP Spectre XT Pro Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-3317U (1.7GHz, 3MB L3), 13.3" LED HD BrightView (1366 x 768), 4GB DDR3L SDRAM, 128GB SSD, Intel HD Graphics 4000, 802.11a/b/g/n, Bluetooth 4.0, 2-in-1, webcam, Windows 7 Professional 64
More>>>
HP Spectre XT Pro Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
The official description of HP Spectre XT Pro Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make your first impression a double take. The HP Spectre XT Pro is the Ultrabook™ designed for those who want style without sacrificing substance. It’s sleek. It’s thin. It’s designed for wherever you’re going —from the bistro to the boardroom.

Features

Featuring Windows 7 Professional and/or other operating systems

More than just thin air.
- With its ultra thin, all-metal design, the HP Spectre XT Pro looks smart. As thin as 14.5 mm (.57 in) and starting at only 1.39 kg (3.07 lb), you’ll be confident knowing you can carry less and do more.
- Go from a long meeting to a long flight without recharging. Thanks to a battery that lasts up to 8 hours, you can work and play without worry.

Design that turns heads. Performance that surprises them.
- We gave this Ultrabook™ a solid-state drive and Intel® Rapid Start Technology so you can get going in seconds whenever inspiration strikes. Choose 128 GB SSD. Outstanding reliability. Ready in seconds. Ready when you are.
- With the latest Intel® Third Generation Processors, you have all the speed you need. Multitask like mad. Edit documents like a pro. The HP Spectre XT Pro won’t hold you back.
- Available with an embedded TPM security chip, email and solid-state drive information gets added security. Confidential data stays that way. No intrusions. No worries.
- HP Spectre XT Pro is loaded with the ports you’d expect on a world-class laptop, but on an Ultrabook™ instead. Like HDMI, Ethernet, and multiple USB ports. You get the ultimate networking machine without compromising size.

For those who want to be seen. And heard.
- Thanks to built-in HP Beats Audio™ and four speakers, the HP Spectre XT Pro is designed for the best sounding, richest audio available on a PC. Small size. Big sound.
- Sometimes in life, only a face-to-face conversation will do. The HP TrueVision HD Webcam will have you looking your best virtual self even in low light.

Only from HP.
- Keep working or playing even in dimly lit rooms or on red eye flights. The backlit keyboard is full-size so you don’t compromise comfort. Backlit keyboard. Another bright idea.
- Life heats up. That’s why there’s HP CoolSense technology, which automatically adjusts your notebook’s temperature based on usage and conditions. It stays cool. You stay comfortable.

Short summary description HP Spectre XT Pro Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
This short summary of the HP Spectre XT Pro Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre XT Pro, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Spectre XT Pro Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver:
This is an auto-generated long summary of HP Spectre XT Pro Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver based on the first three specs of the first five spec groups.

HP Spectre XT Pro. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
3rd gen Intel® Core™ i5
Processor model *
i5-3317U
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.7 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-3300 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
17
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Maximum internal memory *
4 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card ID
0x166
Audio
Audio system
Beats Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel HM76 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTY
Numeric keypad *
No
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 mm
Supported instruction sets
AVX
Processor code
SR0N8
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65707
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
45 Wh
Battery life (max)
8 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
No
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
316.5 mm
Depth
224.5 mm
Height
14.5 mm
Weight *
1.39 kg
Packaging content
Cables included
AC
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 04:19:49
Uk has collected 13 expert reviews for HP Spectre XT Pro Intel® Core™ i5 i5-3317U Laptop 33.8 cm (13.3") HD 4 GB DDR3-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 7 Professional Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
ultrabookreview.com
Updated:
2013-02-17 01:05:29
Back in May, HP announced the Envy Spectre XT, their main 13 inch ultrabook for 2012. At the time, I was considering it just a fancy laptop, more focused on looks than anything else, especially since it came after the HP Folio 13, a more restrained laptop...
Good looks good and feels sturdy; the keyboard and trackpad are excellent; it's fast; the speakers are quite good; packs good connectivity options and a wide array of ports...
Bad rather poor screen; fells a bit short when it comes to battery life; quite pricey...
Bottom line The HP Spectre XT Pro is one of the best 13 inch ultrabooks you could buy right now and has plenty of strong-points on its side, but the few noticeable quirks, including the average screen and battery life, plus the rather hefty price tag, only make it on...
70%
pcworld.co.nz
Updated:
2016-12-28 00:00:46
NameUltrabook: HP Envy Spectre XT Pro (B8W14AA#ABG)At a glance:Intel Core i5-3317U dual-core CPU,4GB RAM,128GB SSD,Ships with Windows 7,1.39kgSummary:Highly attractive and solidly built, but struggles to compete in its price range.Rating:3.5/5RRP:$1,950Co...
0%